California Eastern Laboratories - CEL TRANSISTORS - RF Transistors (BJT) - 2SC4957-T1 2SC4957-T1

Description
Manufacturer: CEL Win Source Part Number: 4711-2SC4957-T1 Packaging: Reel - TR Mounting: SMD (SMT) Gain: 11dB Frequency - Transition: 12GHz Transistor Polarity: NPN Noise Figure (dB Typ @ f): 1.5dB @ 2GHz Categories: Discrete Semiconductor Products Status: Obsolete(EOL) Temperature Range - Operating: 150°C (TJ) Case / Package: SOT-143 Maximum Current Collector: 30mA VCEO Maximum Collector-Emitter Breakdown Voltage: 6V Typical Gain (hFE) (Min): 75 @ 10mA, 3V Maximum Power Dissipation: 180mW Popularity: Medium Fake Threat In the Open Market: 49 pct. Supply and Demand Status: Balance
Request a Quote Datasheet
Description
Manufacturer: CEL Win Source Part Number: 4711-2SC4957-T1 Packaging: Reel - TR Mounting: SMD (SMT) Gain: 11dB Frequency - Transition: 12GHz Transistor Polarity: NPN Noise Figure (dB Typ @ f): 1.5dB @ 2GHz Categories: Discrete Semiconductor Products Status: Obsolete(EOL) Temperature Range - Operating: 150°C (TJ) Case / Package: SOT-143 Maximum Current Collector: 30mA VCEO Maximum Collector-Emitter Breakdown Voltage: 6V Typical Gain (hFE) (Min): 75 @ 10mA, 3V Maximum Power Dissipation: 180mW Popularity: Medium Fake Threat In the Open Market: 49 pct. Supply and Demand Status: Balance
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
TRANSISTORS - RF Transistors (BJT) - 2SC4957-T1 - 4711-2SC4957-T1 - Win Source Electronics
Laguna Hills, CA, United States
TRANSISTORS - RF Transistors (BJT) - 2SC4957-T1
4711-2SC4957-T1
TRANSISTORS - RF Transistors (BJT) - 2SC4957-T1 4711-2SC4957-T1
Manufacturer: CEL Win Source Part Number: 4711-2SC4957-T1 Packaging: Reel - TR Mounting: SMD (SMT) Gain: 11dB Frequency - Transition: 12GHz Transistor Polarity: NPN Noise Figure (dB Typ @ f): 1.5dB @ 2GHz Categories: Discrete Semiconductor Products Status: Obsolete(EOL) Temperature Range - Operating: 150°C (TJ) Case / Package: SOT-143 Maximum Current Collector: 30mA VCEO Maximum Collector-Emitter Breakdown Voltage: 6V Typical Gain (hFE) (Min): 75 @ 10mA, 3V Maximum Power Dissipation: 180mW Popularity: Medium Fake Threat In the Open Market: 49 pct. Supply and Demand Status: Balance

Manufacturer: CEL
Win Source Part Number: 4711-2SC4957-T1
Packaging: Reel - TR
Mounting: SMD (SMT)
Gain: 11dB
Frequency - Transition: 12GHz
Transistor Polarity: NPN
Noise Figure (dB Typ @ f): 1.5dB @ 2GHz
Categories: Discrete Semiconductor Products
Status: Obsolete(EOL)
Temperature Range - Operating: 150°C (TJ)
Case / Package: SOT-143
Maximum Current Collector: 30mA
VCEO Maximum Collector-Emitter Breakdown Voltage: 6V
Typical Gain (hFE) (Min): 75 @ 10mA, 3V
Maximum Power Dissipation: 180mW
Popularity: Medium
Fake Threat In the Open Market: 49 pct.
Supply and Demand Status: Balance

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category RF Transistors
Product Number 4711-2SC4957-T1
Product Name TRANSISTORS - RF Transistors (BJT) - 2SC4957-T1
Polarity NPN; NPN
Package Type SOT3; SOT-143
Packing Method Tape Reel; Reel - TR
TJ 150 C (302 F)
Unlock Full Specs
to access all available technical data

Similar Products

TRANSISTORS - Transistors (BJT) - Single - 2PB709ASL/PA215 - 855010-2PB709ASL/PA215 - Win Source Electronics
Specs
Transistor Type Bipolar RF
Package Type SOT3
View Details
DC - 3.5 GHz, 45 Watt, 32 V GaN RF Power Transistor - T1G4004532-FS - Qorvo
Specs
Transistor Technology / Material GaN
Package Type NI-360
Power Gain 19 dB
View Details
Hard To Find - 11N60S5 - 1121134-11N60S5 - Win Source Electronics
Infineon Technologies AG
Specs
Package Type SOT3
View Details
GaAs Fet Switches - KS206 - Micross Components, Inc.
Micross Components, Inc.
Specs
Operating Frequency 20 to 4000 MHz
View Details