California Eastern Laboratories - CEL SOT-89 Bipolar Transistor 2SC4703-T1

Description
RF TRANSISTOR NPN SOT-89 Product overview: 2SC4703-T1 from CEL (California Eastern Laboratories) is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SOT-89. Search-friendly keywords include transistor, BJT, switching, amplification, SOT-89, Bipolar Transistor, Bipolar RF Transistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 283-2SC4703-T1 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
RF TRANSISTOR NPN SOT-89 Product overview: 2SC4703-T1 from CEL (California Eastern Laboratories) is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SOT-89. Search-friendly keywords include transistor, BJT, switching, amplification, SOT-89, Bipolar Transistor, Bipolar RF Transistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 283-2SC4703-T1 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
SOT-89 Bipolar Transistor
283-2SC4703-T1
SOT-89 Bipolar Transistor 283-2SC4703-T1
RF TRANSISTOR NPN SOT-89 Product overview: 2SC4703-T1 from CEL (California Eastern Laboratories) is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SOT-89. Search-friendly keywords include transistor, BJT, switching, amplification, SOT-89, Bipolar Transistor, Bipolar RF Transistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 283-2SC4703-T1 can be used for catalog matching and distributor lookup.

RF TRANSISTOR NPN SOT-89 Product overview: 2SC4703-T1 from CEL (California Eastern Laboratories) is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SOT-89. Search-friendly keywords include transistor, BJT, switching, amplification, SOT-89, Bipolar Transistor, Bipolar RF Transistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 283-2SC4703-T1 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
TRANSISTORS - RF Transistors (BJT) - 2SC4703-T1 - 4569-2SC4703-T1 - Win Source Electronics
Laguna Hills, CA, United States
TRANSISTORS - RF Transistors (BJT) - 2SC4703-T1
4569-2SC4703-T1
TRANSISTORS - RF Transistors (BJT) - 2SC4703-T1 4569-2SC4703-T1
Manufacturer: CEL Win Source Part Number: 4569-2SC4703-T1 Packaging: Reel - TR Mounting: SMD (SMT) Gain: 8.3dB Frequency - Transition: 6GHz Transistor Polarity: NPN Noise Figure (dB Typ @ f): 2.3dB @ 1GHz Categories: Discrete Semiconductor Products Status: Obsolete(EOL) Temperature Range - Operating: 150°C (TJ) Case / Package: SOT-89 Maximum Current Collector: 150mA VCEO Maximum Collector-Emitter Breakdown Voltage: 12V Typical Gain (hFE) (Min): 50 @ 50mA, 5V Maximum Power Dissipation: 1.8W Popularity: Medium Fake Threat In the Open Market: 64 pct. Supply and Demand Status: Balance

Manufacturer: CEL
Win Source Part Number: 4569-2SC4703-T1
Packaging: Reel - TR
Mounting: SMD (SMT)
Gain: 8.3dB
Frequency - Transition: 6GHz
Transistor Polarity: NPN
Noise Figure (dB Typ @ f): 2.3dB @ 1GHz
Categories: Discrete Semiconductor Products
Status: Obsolete(EOL)
Temperature Range - Operating: 150°C (TJ)
Case / Package: SOT-89
Maximum Current Collector: 150mA
VCEO Maximum Collector-Emitter Breakdown Voltage: 12V
Typical Gain (hFE) (Min): 50 @ 50mA, 5V
Maximum Power Dissipation: 1.8W
Popularity: Medium
Fake Threat In the Open Market: 64 pct.
Supply and Demand Status: Balance

Buy Now Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics
Product Category Bipolar RF Transistors RF Transistors
Product Number 283-2SC4703-T1 4569-2SC4703-T1
Product Name SOT-89 Bipolar Transistor TRANSISTORS - RF Transistors (BJT) - 2SC4703-T1
Polarity NPN NPN; NPN
Package Type Reel - TR SOT3; SOT89; SOT-89
Packing Method Reel - TR Tape Reel; Reel - TR
Noise Figure 2.3 dB 2.3 dB
Unlock Full Specs
to access all available technical data

Similar Products

45 V, 500 mA PNP general-purpose transistors - BC807-40QBH-QZ - Nexperia B.V.
Specs
Package Type SOT8015 SOT8015
IC(max) -500 milliamps
VCEO -45 volts
View Details
3 suppliers
Bipolar Transistors - 216341 - RS Components, Ltd.
Specs
Polarity NPN
Package Type TO-252 (DPAK); TO-252
View Details