RF TRANS NPN 12V 6GHZ SOT89 Product overview: 2SC4703-T1-AZ from CEL (California Eastern Laboratories) is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 12V, 6GHZ, SOT89. Search-friendly keywords include transistor, BJT, switching, amplification, 12V, 6GHZ, SOT89, Bipolar Transistor, Bipolar RF Transistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 283-2SC4703-T1-AZ can be used for catalog matching and distributor lookup.
Manufacturer: CEL
Win Source Part Number: 005886-2SC4703-T1-AZ
Packaging: Reel - TR
Mounting: SMD (SMT)
Gain: 8.3dB
Frequency - Transition: 6GHz
Transistor Polarity: NPN
Noise Figure (dB Typ @ f): 2.3dB @ 1GHz
Categories: Discrete Semiconductor Products
Status: Obsolete(EOL)
Temperature Range - Operating: 150°C (TJ)
Case / Package: SOT-89
Maximum Current Collector: 150mA
VCEO Maximum Collector-Emitter Breakdown Voltage: 12V
Typical Gain (hFE) (Min): 50 @ 50mA, 5V
Maximum Power Dissipation: 1.8W
Popularity: Medium
Fake Threat In the Open Market: 40 pct.
Supply and Demand Status: Balance
RF Transistor NPN 12V 150mA 6GHz 1.8W Surface Mount SOT-89
RF TRANS NPN 12V 6GHZ SOT89
| ERSAELECTRONICS PTE. LTD. | Win Source Electronics | DigiKey | ODG (Origin Data Global) | |
|---|---|---|---|---|
| Product Category | Bipolar RF Transistors | RF Transistors | Transistors | Bipolar RF Transistors |
| Product Number | 283-2SC4703-T1-AZ | 005886-2SC4703-T1-AZ | 2SC4703-T1-AZ-ND | 2SC4703-T1-AZ |
| Product Name | 12V 6GHZ SOT89 Bipolar Transistor | TRANSISTORS - RF Transistors (BJT) - 2SC4703-T1-AZ | Bipolar RF Transistors | Bipolar RF Transistors |
| Package Type | Tape & Reel (TR) | SOT3; SOT89; SOT-89 | SOT89; TO-243AA | SOT89; TO-243AA |
| Packing Method | Tape & Reel (TR) | Tape Reel; Reel - TR | ||
| VCEO | 12 volts | 12 volts | ||
| Noise Figure | 2.3 dB | 2.3 dB | 2.3 dB | |
| TJ | 150 C (302 F) | 150 C (302 F) | 150 C (302 F) |