California Eastern Laboratories - CEL TRANSISTORS - RF Transistors (BJT) - 2SC4703-AZ 2SC4703-AZ

Description
Manufacturer: CEL Win Source Part Number: 197537-2SC4703-AZ Packaging: Cut Strip Mounting: SMD (SMT) Gain: 8.3dB Frequency - Transition: 6GHz Transistor Polarity: NPN Noise Figure (dB Typ @ f): 2.3dB @ 1GHz Categories: Discrete Semiconductor Products Status: Obsolete(EOL) Temperature Range - Operating: 150°C (TJ) Case / Package: SOT-89 Maximum Current Collector: 150mA VCEO Maximum Collector-Emitter Breakdown Voltage: 12V Typical Gain (hFE) (Min): 50 @ 50mA, 5V Maximum Power Dissipation: 1.8W Popularity: Medium Fake Threat In the Open Market: 48 pct. Supply and Demand Status: Limited
Request a Quote Datasheet
Description
Manufacturer: CEL Win Source Part Number: 197537-2SC4703-AZ Packaging: Cut Strip Mounting: SMD (SMT) Gain: 8.3dB Frequency - Transition: 6GHz Transistor Polarity: NPN Noise Figure (dB Typ @ f): 2.3dB @ 1GHz Categories: Discrete Semiconductor Products Status: Obsolete(EOL) Temperature Range - Operating: 150°C (TJ) Case / Package: SOT-89 Maximum Current Collector: 150mA VCEO Maximum Collector-Emitter Breakdown Voltage: 12V Typical Gain (hFE) (Min): 50 @ 50mA, 5V Maximum Power Dissipation: 1.8W Popularity: Medium Fake Threat In the Open Market: 48 pct. Supply and Demand Status: Limited
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
TRANSISTORS - RF Transistors (BJT) - 2SC4703-AZ - 197537-2SC4703-AZ - Win Source Electronics
Laguna Hills, CA, United States
TRANSISTORS - RF Transistors (BJT) - 2SC4703-AZ
197537-2SC4703-AZ
TRANSISTORS - RF Transistors (BJT) - 2SC4703-AZ 197537-2SC4703-AZ
Manufacturer: CEL Win Source Part Number: 197537-2SC4703-AZ Packaging: Cut Strip Mounting: SMD (SMT) Gain: 8.3dB Frequency - Transition: 6GHz Transistor Polarity: NPN Noise Figure (dB Typ @ f): 2.3dB @ 1GHz Categories: Discrete Semiconductor Products Status: Obsolete(EOL) Temperature Range - Operating: 150°C (TJ) Case / Package: SOT-89 Maximum Current Collector: 150mA VCEO Maximum Collector-Emitter Breakdown Voltage: 12V Typical Gain (hFE) (Min): 50 @ 50mA, 5V Maximum Power Dissipation: 1.8W Popularity: Medium Fake Threat In the Open Market: 48 pct. Supply and Demand Status: Limited

Manufacturer: CEL
Win Source Part Number: 197537-2SC4703-AZ
Packaging: Cut Strip
Mounting: SMD (SMT)
Gain: 8.3dB
Frequency - Transition: 6GHz
Transistor Polarity: NPN
Noise Figure (dB Typ @ f): 2.3dB @ 1GHz
Categories: Discrete Semiconductor Products
Status: Obsolete(EOL)
Temperature Range - Operating: 150°C (TJ)
Case / Package: SOT-89
Maximum Current Collector: 150mA
VCEO Maximum Collector-Emitter Breakdown Voltage: 12V
Typical Gain (hFE) (Min): 50 @ 50mA, 5V
Maximum Power Dissipation: 1.8W
Popularity: Medium
Fake Threat In the Open Market: 48 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
Bipolar RF Transistors - 2SC4703-AZ-ND - DigiKey
Thief River Falls, MN, United States
Bipolar RF Transistors
2SC4703-AZ-ND
Bipolar RF Transistors 2SC4703-AZ-ND
RF Transistor NPN 12V 150mA 6GHz 1.8W Surface Mount SOT-89

RF Transistor NPN 12V 150mA 6GHz 1.8W Surface Mount SOT-89

Buy Now Datasheet

Technical Specifications

  Win Source Electronics DigiKey
Product Category RF Transistors Transistors
Product Number 197537-2SC4703-AZ 2SC4703-AZ-ND
Product Name TRANSISTORS - RF Transistors (BJT) - 2SC4703-AZ Bipolar RF Transistors
Polarity NPN; NPN NPN
Package Type SOT3; SOT89; SOT-89 SOT89; TO-243AA
Packing Method Cut Strip
TJ 150 C (302 F)
Unlock Full Specs
to access all available technical data

Similar Products

DC - 20 GHz, 400 um Discrete GaAs pHEMT Die - QPD2040D - Qorvo
Specs
Transistor Type PHEMT
Transistor Technology / Material DC - 20 GHz, 400 um Discrete GaAs pHEMT Die
Package Type Die
View Details
2 suppliers
GaAs Fet Switches - KCB822 - Micross Components, Inc.
Micross Components, Inc.
Specs
Operating Frequency 20 to 6000 MHz
View Details
TRANSISTORS - Transistors (BJT) - Single - 2SA1006B-AZ - 906299-2SA1006B-AZ - Win Source Electronics
Specs
Transistor Type Bipolar RF
Package Type SOT3
View Details