California Eastern Laboratories - CEL TRANSISTORS - RF Transistors (BJT) - 2SC4552-AZ 2SC4552-AZ

Description
Manufacturer: NEC Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1037168-2SC4552-AZ Frequency: 120 MHz Polarity: NPN Number of Elements: 1 Power Dissipation: 2 W Number of Pins: 3 Categories: RF Transistors(BJT) Alternative Parts (Cross-Reference): 2N6387G; TIP41CTU; TIP120TU; BUJ100,412; 2SC4793(F,M); PHD13003C,1262SC4552 AZ; Popularity: Low Fake Threat In the Open Market: 75 pct. Supply and Demand Status: Shortage Maximum Operating Temperature: 150 °C Lead Free: Yes Mount: Through Hole RoHS: Compliant Radiation Hardening: No Min Operating Temperature: -55 °C Collector Base Voltage (VCBO): 100 V Collector Emitter Voltage (VCEO): 60 V Emitter Base Voltage (VEBO): 7 V
Request a Quote
Description
Manufacturer: NEC Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1037168-2SC4552-AZ Frequency: 120 MHz Polarity: NPN Number of Elements: 1 Power Dissipation: 2 W Number of Pins: 3 Categories: RF Transistors(BJT) Alternative Parts (Cross-Reference): 2N6387G; TIP41CTU; TIP120TU; BUJ100,412; 2SC4793(F,M); PHD13003C,1262SC4552 AZ; Popularity: Low Fake Threat In the Open Market: 75 pct. Supply and Demand Status: Shortage Maximum Operating Temperature: 150 °C Lead Free: Yes Mount: Through Hole RoHS: Compliant Radiation Hardening: No Min Operating Temperature: -55 °C Collector Base Voltage (VCBO): 100 V Collector Emitter Voltage (VCEO): 60 V Emitter Base Voltage (VEBO): 7 V
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
TRANSISTORS - RF Transistors (BJT) - 2SC4552-AZ - 1037168-2SC4552-AZ - Win Source Electronics
Laguna Hills, CA, United States
TRANSISTORS - RF Transistors (BJT) - 2SC4552-AZ
1037168-2SC4552-AZ
TRANSISTORS - RF Transistors (BJT) - 2SC4552-AZ 1037168-2SC4552-AZ
Manufacturer: NEC Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1037168-2SC4552-AZ Frequency: 120 MHz Polarity: NPN Number of Elements: 1 Power Dissipation: 2 W Number of Pins: 3 Categories: RF Transistors(BJT) Alternative Parts (Cross-Reference): 2N6387G; TIP41CTU; TIP120TU; BUJ100,412; 2SC4793(F,M); PHD13003C,1262SC4552 AZ; Popularity: Low Fake Threat In the Open Market: 75 pct. Supply and Demand Status: Shortage Maximum Operating Temperature: 150 °C Lead Free: Yes Mount: Through Hole RoHS: Compliant Radiation Hardening: No Min Operating Temperature: -55 °C Collector Base Voltage (VCBO): 100 V Collector Emitter Voltage (VCEO): 60 V Emitter Base Voltage (VEBO): 7 V

Manufacturer: NEC
Storage Condition: Dry storage cabinet & Humidity protection package
Win Source Part Number: 1037168-2SC4552-AZ
Frequency: 120 MHz
Polarity: NPN
Number of Elements: 1
Power Dissipation: 2 W
Number of Pins: 3
Categories: RF Transistors(BJT)
Alternative Parts (Cross-Reference): 2N6387G; TIP41CTU; TIP120TU; BUJ100,412; 2SC4793(F,M); PHD13003C,1262SC4552AZ;
Popularity: Low
Fake Threat In the Open Market: 75 pct.
Supply and Demand Status: Shortage
Maximum Operating Temperature: 150 °C
Lead Free: Yes
Mount: Through Hole
RoHS: Compliant
Radiation Hardening: No
Min Operating Temperature: -55 °C
Collector Base Voltage (VCBO): 100 V
Collector Emitter Voltage (VCEO): 60 V
Emitter Base Voltage (VEBO): 7 V

Buy Now

Technical Specifications

  Win Source Electronics
Product Category Bipolar RF Transistors
Product Number 1037168-2SC4552-AZ
Product Name TRANSISTORS - RF Transistors (BJT) - 2SC4552-AZ
Polarity NPN; NPN
Package Type SOT3
PD 2000 milliwatts
Unlock Full Specs
to access all available technical data

Similar Products

Bipolar Transistors - 155298P - RS Components, Ltd.
Specs
Polarity NPN
Package Type SOT23; SOT-23
View Details
45 V, 1 A NPN medium power transistors - BC54PA-QX - Nexperia B.V.
Specs
Package Type SOT1061 SOT1061
View Details
3 suppliers