California Eastern Laboratories - CEL 15V 5.5GHZ SOT89 Bipolar Transistor 2SC4536-T1-AZ

Description
RF TRANS NPN 15V 5.5GHZ SOT89 Product overview: 2SC4536-T1-AZ from CEL (California Eastern Laboratories) is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 15V, 5.5GHZ, SOT89. Search-friendly keywords include transistor, BJT, switching, amplification, 15V, 5.5GHZ, SOT89, Bipolar Transistor, Bipolar RF Transistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 283-2SC4536-T1-AZ can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
RF TRANS NPN 15V 5.5GHZ SOT89 Product overview: 2SC4536-T1-AZ from CEL (California Eastern Laboratories) is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 15V, 5.5GHZ, SOT89. Search-friendly keywords include transistor, BJT, switching, amplification, 15V, 5.5GHZ, SOT89, Bipolar Transistor, Bipolar RF Transistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 283-2SC4536-T1-AZ can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
15V 5.5GHZ SOT89 Bipolar Transistor
283-2SC4536-T1-AZ
15V 5.5GHZ SOT89 Bipolar Transistor 283-2SC4536-T1-AZ
RF TRANS NPN 15V 5.5GHZ SOT89 Product overview: 2SC4536-T1-AZ from CEL (California Eastern Laboratories) is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 15V, 5.5GHZ, SOT89. Search-friendly keywords include transistor, BJT, switching, amplification, 15V, 5.5GHZ, SOT89, Bipolar Transistor, Bipolar RF Transistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 283-2SC4536-T1-AZ can be used for catalog matching and distributor lookup.

RF TRANS NPN 15V 5.5GHZ SOT89 Product overview: 2SC4536-T1-AZ from CEL (California Eastern Laboratories) is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 15V, 5.5GHZ, SOT89. Search-friendly keywords include transistor, BJT, switching, amplification, 15V, 5.5GHZ, SOT89, Bipolar Transistor, Bipolar RF Transistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 283-2SC4536-T1-AZ can be used for catalog matching and distributor lookup.

Supplier's Site
TRANSISTORS - RF Transistors (BJT) - 2SC4536-T1-AZ - 005878-2SC4536-T1-AZ - Win Source Electronics
Laguna Hills, CA, United States
TRANSISTORS - RF Transistors (BJT) - 2SC4536-T1-AZ
005878-2SC4536-T1-AZ
TRANSISTORS - RF Transistors (BJT) - 2SC4536-T1-AZ 005878-2SC4536-T1-AZ
Manufacturer: CEL Win Source Part Number: 005878-2SC4536-T1-AZ Packaging: Reel - TR Mounting: SMD (SMT) Gain: 7dB Frequency - Transition: 5.5GHz Transistor Polarity: NPN Noise Figure (dB Typ @ f): 2dB @ 1GHz Categories: Discrete Semiconductor Products Status: Obsolete(EOL) Temperature Range - Operating: 150°C (TJ) Case / Package: SOT-89 Maximum Current Collector: 250mA VCEO Maximum Collector-Emitter Breakdown Voltage: 15V Typical Gain (hFE) (Min): 40 @ 50mA, 10V Maximum Power Dissipation: 2W Popularity: Medium Fake Threat In the Open Market: 47 pct. Supply and Demand Status: Balance

Manufacturer: CEL
Win Source Part Number: 005878-2SC4536-T1-AZ
Packaging: Reel - TR
Mounting: SMD (SMT)
Gain: 7dB
Frequency - Transition: 5.5GHz
Transistor Polarity: NPN
Noise Figure (dB Typ @ f): 2dB @ 1GHz
Categories: Discrete Semiconductor Products
Status: Obsolete(EOL)
Temperature Range - Operating: 150°C (TJ)
Case / Package: SOT-89
Maximum Current Collector: 250mA
VCEO Maximum Collector-Emitter Breakdown Voltage: 15V
Typical Gain (hFE) (Min): 40 @ 50mA, 10V
Maximum Power Dissipation: 2W
Popularity: Medium
Fake Threat In the Open Market: 47 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
RF Bipolar Transistors NPN Med Pwr Hi-Freq - 130-2SC4536-T1-AZ - Utmel Electronic Limited
Hong Kong, China
RF Bipolar Transistors NPN Med Pwr Hi-Freq
130-2SC4536-T1-AZ
RF Bipolar Transistors NPN Med Pwr Hi-Freq 130-2SC4536-T1-AZ
RF Bipolar Transistors NPN Med Pwr Hi-Freq

RF Bipolar Transistors NPN Med Pwr Hi-Freq

Supplier's Site
Bipolar RF Transistors - 2SC4536-T1-AZ - ODG (Origin Data Global)
Shenzhen, China
Bipolar RF Transistors
2SC4536-T1-AZ
Bipolar RF Transistors 2SC4536-T1-AZ
RF TRANS NPN 15V 5.5GHZ SOT89

RF TRANS NPN 15V 5.5GHZ SOT89

Supplier's Site

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics Utmel Electronic Limited ODG (Origin Data Global)
Product Category Bipolar RF Transistors RF Transistors Bipolar RF Transistors Bipolar RF Transistors
Product Number 283-2SC4536-T1-AZ 005878-2SC4536-T1-AZ 130-2SC4536-T1-AZ 2SC4536-T1-AZ
Product Name 15V 5.5GHZ SOT89 Bipolar Transistor TRANSISTORS - RF Transistors (BJT) - 2SC4536-T1-AZ RF Bipolar Transistors NPN Med Pwr Hi-Freq Bipolar RF Transistors
Package Type Tape & Reel (TR) SOT3; SOT89; SOT-89 SOT89; TO-243AA
Packing Method Tape & Reel (TR) Tape Reel; Reel - TR Tape Reel; Tape & Reel (TR)
VCEO 15 volts 15 volts 15 volts
Noise Figure 2 dB 2 dB 2 dB 2 dB
TJ 150 C (302 F) 150 C (302 F) 150 C (302 F) 150 C (302 F)
Unlock Full Specs
to access all available technical data