Manufacturer: CEL
Win Source Part Number: 100436-2SC4227-T1-A
Packaging: Reel - TR
Mounting: SMD (SMT)
Gain: 12dB
Frequency - Transition: 7GHz
Transistor Polarity: NPN
Noise Figure (dB Typ @ f): 1.4dB @ 1GHz
Categories: Discrete Semiconductor Products
Status: Obsolete(EOL)
Temperature Range - Operating: 150°C (TJ)
Case / Package: SOT-323
Maximum Current Collector: 65mA
VCEO Maximum Collector-Emitter Breakdown Voltage: 10V
Typical Gain (hFE) (Min): 40 @ 7mA, 3V
Maximum Power Dissipation: 150mW
Alternative Parts (Cross-Reference): 2SC5245A-4-TL-E; 2SC4325(TE85L,F); 2SC4227-T1-A; 2SC4325(T5LMDNSIKF;
Popularity: Medium
Fake Threat In the Open Market: 46 pct.
Supply and Demand Status: Sufficient
RF TRANS NPN 10V 7GHZ SOT323 Product overview: 2SC4227-T1-A from CEL (California Eastern Laboratories) is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 10V, 7GHZ. Search-friendly keywords include transistor, BJT, switching, amplification, 10V, 7GHZ, Bipolar Transistor, Bipolar RF Transistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 283-2SC4227-T1-A can be used for catalog matching and distributor lookup.
RF Transistor NPN 10V 65mA 7GHz 150mW Surface Mount SOT-323
| Win Source Electronics | ERSAELECTRONICS PTE. LTD. | DigiKey | |
|---|---|---|---|
| Product Category | RF Transistors | Bipolar RF Transistors | Transistors |
| Product Number | 100436-2SC4227-T1-A | 283-2SC4227-T1-A | 2SC4227-T1-ATR-ND |
| Product Name | TRANSISTORS - RF Transistors (BJT) - 2SC4227-T1-A | 10V 7GHZ Bipolar Transistor | Bipolar RF Transistors |
| Polarity | NPN; NPN | NPN | |
| Package Type | SOT3; SOT323; SOT-323 | Tape & Reel (TR) | SOT323; SC-70, SOT-323 |
| Packing Method | Tape Reel; Reel - TR | Tape & Reel (TR) | |
| TJ | 150 C (302 F) | 150 C (302 F) |