California Eastern Laboratories - CEL 2GHZ Bipolar Transistor 2SC4095R

Description
TRANSISTOR NPN 2GHZ SOT-143R Product overview: 2SC4095R from CEL (California Eastern Laboratories) is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 2GHZ. Search-friendly keywords include transistor, BJT, switching, amplification, 2GHZ, Bipolar Transistor, Bipolar RF Transistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 283-2SC4095R can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
TRANSISTOR NPN 2GHZ SOT-143R Product overview: 2SC4095R from CEL (California Eastern Laboratories) is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 2GHZ. Search-friendly keywords include transistor, BJT, switching, amplification, 2GHZ, Bipolar Transistor, Bipolar RF Transistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 283-2SC4095R can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
2GHZ Bipolar Transistor
283-2SC4095R
2GHZ Bipolar Transistor 283-2SC4095R
TRANSISTOR NPN 2GHZ SOT-143R Product overview: 2SC4095R from CEL (California Eastern Laboratories) is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 2GHZ. Search-friendly keywords include transistor, BJT, switching, amplification, 2GHZ, Bipolar Transistor, Bipolar RF Transistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 283-2SC4095R can be used for catalog matching and distributor lookup.

TRANSISTOR NPN 2GHZ SOT-143R Product overview: 2SC4095R from CEL (California Eastern Laboratories) is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 2GHZ. Search-friendly keywords include transistor, BJT, switching, amplification, 2GHZ, Bipolar Transistor, Bipolar RF Transistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 283-2SC4095R can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
TRANSISTORS - RF Transistors (BJT) - 2SC4095R - 197532-2SC4095R - Win Source Electronics
Laguna Hills, CA, United States
TRANSISTORS - RF Transistors (BJT) - 2SC4095R
197532-2SC4095R
TRANSISTORS - RF Transistors (BJT) - 2SC4095R 197532-2SC4095R
Manufacturer: CEL Win Source Part Number: 197532-2SC4095R Packaging: Reel - TR Mounting: SMD (SMT) Gain: 6.5dB to 11dB Frequency - Transition: 10GHz Transistor Polarity: NPN Noise Figure (dB Typ @ f): 1.7dB to 2.6dB @ 2GHz to 4GHz Categories: Discrete Semiconductor Products Status: Obsolete(EOL) Temperature Range - Operating: 150°C (TJ) Case / Package: SOT-143R Maximum Current Collector: 35mA VCEO Maximum Collector-Emitter Breakdown Voltage: 10V Typical Gain (hFE) (Min): 50 @ 10mA, 6V Maximum Power Dissipation: 200mW Popularity: Medium Fake Threat In the Open Market: 34 pct. Supply and Demand Status: Balance

Manufacturer: CEL
Win Source Part Number: 197532-2SC4095R
Packaging: Reel - TR
Mounting: SMD (SMT)
Gain: 6.5dB to 11dB
Frequency - Transition: 10GHz
Transistor Polarity: NPN
Noise Figure (dB Typ @ f): 1.7dB to 2.6dB @ 2GHz to 4GHz
Categories: Discrete Semiconductor Products
Status: Obsolete(EOL)
Temperature Range - Operating: 150°C (TJ)
Case / Package: SOT-143R
Maximum Current Collector: 35mA
VCEO Maximum Collector-Emitter Breakdown Voltage: 10V
Typical Gain (hFE) (Min): 50 @ 10mA, 6V
Maximum Power Dissipation: 200mW
Popularity: Medium
Fake Threat In the Open Market: 34 pct.
Supply and Demand Status: Balance

Buy Now Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics
Product Category Bipolar RF Transistors RF Transistors
Product Number 283-2SC4095R 197532-2SC4095R
Product Name 2GHZ Bipolar Transistor TRANSISTORS - RF Transistors (BJT) - 2SC4095R
Polarity NPN NPN; NPN
Package Type Reel - TR SOT3; SOT-143R
Packing Method Reel - TR Tape Reel; Reel - TR
Noise Figure 1.7 dB 1.7 dB
Unlock Full Specs
to access all available technical data