Manufacturer: CEL
Win Source Part Number: 4007-2SC4095-T1
Packaging: Reel - TR
Mounting: SMD (SMT)
Gain: 12dB
Frequency - Transition: 10GHz
Transistor Polarity: NPN
Noise Figure (dB Typ @ f): 1.8dB @ 2GHz
Categories: Discrete Semiconductor Products
Status: Obsolete(EOL)
Temperature Range - Operating: 150°C (TJ)
Case / Package: SOT-143
Maximum Current Collector: 35mA
VCEO Maximum Collector-Emitter Breakdown Voltage: 10V
Typical Gain (hFE) (Min): 50 @ 10mA, 6V
Maximum Power Dissipation: 200mW
Popularity: Medium
Fake Threat In the Open Market: 28 pct.
Supply and Demand Status: Balance
RF TRANSISTOR NPN SOT-143 Product overview: 2SC4095-T1 from CEL (California Eastern Laboratories) is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include transistor, BJT, switching, amplification, Bipolar Transistor, Bipolar RF Transistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 283-2SC4095-T1 can be used for catalog matching and distributor lookup.
| Win Source Electronics | ERSAELECTRONICS PTE. LTD. | |
|---|---|---|
| Product Category | RF Transistors | Bipolar RF Transistors |
| Product Number | 4007-2SC4095-T1 | 283-2SC4095-T1 |
| Product Name | TRANSISTORS - RF Transistors (BJT) - 2SC4095-T1 | Bipolar Transistor |
| Polarity | NPN; NPN | NPN |
| Package Type | SOT3; SOT-143 | Reel - TR |
| Packing Method | Tape Reel; Reel - TR | Reel - TR |
| TJ | 150 C (302 F) | 150 C (302 F) |