California Eastern Laboratories - CEL TRANSISTORS - RF Transistors (BJT) - 2SC4094-T1-A 2SC4094-T1-A

Description
Manufacturer: CEL Win Source Part Number: 099367-2SC4094-T1-A Packaging: Reel - TR Mounting: SMD (SMT) Gain: 13.5dB Frequency - Transition: 9GHz Transistor Polarity: NPN Noise Figure (dB Typ @ f): 1.2dB @ 1GHz Categories: Discrete Semiconductor Products Status: Obsolete(EOL) Temperature Range - Operating: 150°C (TJ) Case / Package: SOT-143 Maximum Current Collector: 65mA VCEO Maximum Collector-Emitter Breakdown Voltage: 10V Typical Gain (hFE) (Min): 50 @ 7mA, 3V Maximum Power Dissipation: 200mW Popularity: Medium Fake Threat In the Open Market: 70 pct. Supply and Demand Status: Sufficient
Request a Quote Datasheet
Description
Manufacturer: CEL Win Source Part Number: 099367-2SC4094-T1-A Packaging: Reel - TR Mounting: SMD (SMT) Gain: 13.5dB Frequency - Transition: 9GHz Transistor Polarity: NPN Noise Figure (dB Typ @ f): 1.2dB @ 1GHz Categories: Discrete Semiconductor Products Status: Obsolete(EOL) Temperature Range - Operating: 150°C (TJ) Case / Package: SOT-143 Maximum Current Collector: 65mA VCEO Maximum Collector-Emitter Breakdown Voltage: 10V Typical Gain (hFE) (Min): 50 @ 7mA, 3V Maximum Power Dissipation: 200mW Popularity: Medium Fake Threat In the Open Market: 70 pct. Supply and Demand Status: Sufficient
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
TRANSISTORS - RF Transistors (BJT) - 2SC4094-T1-A - 099367-2SC4094-T1-A - Win Source Electronics
Laguna Hills, CA, United States
TRANSISTORS - RF Transistors (BJT) - 2SC4094-T1-A
099367-2SC4094-T1-A
TRANSISTORS - RF Transistors (BJT) - 2SC4094-T1-A 099367-2SC4094-T1-A
Manufacturer: CEL Win Source Part Number: 099367-2SC4094-T1-A Packaging: Reel - TR Mounting: SMD (SMT) Gain: 13.5dB Frequency - Transition: 9GHz Transistor Polarity: NPN Noise Figure (dB Typ @ f): 1.2dB @ 1GHz Categories: Discrete Semiconductor Products Status: Obsolete(EOL) Temperature Range - Operating: 150°C (TJ) Case / Package: SOT-143 Maximum Current Collector: 65mA VCEO Maximum Collector-Emitter Breakdown Voltage: 10V Typical Gain (hFE) (Min): 50 @ 7mA, 3V Maximum Power Dissipation: 200mW Popularity: Medium Fake Threat In the Open Market: 70 pct. Supply and Demand Status: Sufficient

Manufacturer: CEL
Win Source Part Number: 099367-2SC4094-T1-A
Packaging: Reel - TR
Mounting: SMD (SMT)
Gain: 13.5dB
Frequency - Transition: 9GHz
Transistor Polarity: NPN
Noise Figure (dB Typ @ f): 1.2dB @ 1GHz
Categories: Discrete Semiconductor Products
Status: Obsolete(EOL)
Temperature Range - Operating: 150°C (TJ)
Case / Package: SOT-143
Maximum Current Collector: 65mA
VCEO Maximum Collector-Emitter Breakdown Voltage: 10V
Typical Gain (hFE) (Min): 50 @ 7mA, 3V
Maximum Power Dissipation: 200mW
Popularity: Medium
Fake Threat In the Open Market: 70 pct.
Supply and Demand Status: Sufficient

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category RF Transistors
Product Number 099367-2SC4094-T1-A
Product Name TRANSISTORS - RF Transistors (BJT) - 2SC4094-T1-A
Polarity NPN; NPN
Package Type SOT3; SOT-143
Packing Method Tape Reel; Reel - TR
TJ 150 C (302 F)
Unlock Full Specs
to access all available technical data