California Eastern Laboratories - CEL 12V 7GHZ Bipolar Transistor 2SC4093-T1-A

Description
RF TRANS NPN 12V 7GHZ SOT143 Product overview: 2SC4093-T1-A from CEL (California Eastern Laboratories) is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 12V, 7GHZ. Search-friendly keywords include transistor, BJT, switching, amplification, 12V, 7GHZ, Bipolar Transistor, Bipolar RF Transistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 283-2SC4093-T1-A can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
RF TRANS NPN 12V 7GHZ SOT143 Product overview: 2SC4093-T1-A from CEL (California Eastern Laboratories) is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 12V, 7GHZ. Search-friendly keywords include transistor, BJT, switching, amplification, 12V, 7GHZ, Bipolar Transistor, Bipolar RF Transistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 283-2SC4093-T1-A can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
12V 7GHZ Bipolar Transistor
283-2SC4093-T1-A
12V 7GHZ Bipolar Transistor 283-2SC4093-T1-A
RF TRANS NPN 12V 7GHZ SOT143 Product overview: 2SC4093-T1-A from CEL (California Eastern Laboratories) is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 12V, 7GHZ. Search-friendly keywords include transistor, BJT, switching, amplification, 12V, 7GHZ, Bipolar Transistor, Bipolar RF Transistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 283-2SC4093-T1-A can be used for catalog matching and distributor lookup.

RF TRANS NPN 12V 7GHZ SOT143 Product overview: 2SC4093-T1-A from CEL (California Eastern Laboratories) is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 12V, 7GHZ. Search-friendly keywords include transistor, BJT, switching, amplification, 12V, 7GHZ, Bipolar Transistor, Bipolar RF Transistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 283-2SC4093-T1-A can be used for catalog matching and distributor lookup.

Supplier's Site
TRANSISTORS - RF Transistors (BJT) - 2SC4093-T1-A - 099718-2SC4093-T1-A - Win Source Electronics
Laguna Hills, CA, United States
TRANSISTORS - RF Transistors (BJT) - 2SC4093-T1-A
099718-2SC4093-T1-A
TRANSISTORS - RF Transistors (BJT) - 2SC4093-T1-A 099718-2SC4093-T1-A
Manufacturer: CEL Win Source Part Number: 099718-2SC4093-T1-A Packaging: Reel - TR Mounting: SMD (SMT) Gain: 14.2dB Frequency - Transition: 7GHz Transistor Polarity: NPN Noise Figure (dB Typ @ f): 1.1dB @ 1GHz Family Name: 2SC4093 Categories: Discrete Semiconductor Products Status: Obsolete(EOL) Temperature Range - Operating: 150°C (TJ) Case / Package: SOT-143 Maximum Current Collector: 100mA VCEO Maximum Collector-Emitter Breakdown Voltage: 12V Typical Gain (hFE) (Min): 50 @ 20mA, 10V Maximum Power Dissipation: 200mW ECCN: EAR99 Estimated EOL Date: Obsolete / End of life Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 65 pct. Supply and Demand Status: Limited

Manufacturer: CEL
Win Source Part Number: 099718-2SC4093-T1-A
Packaging: Reel - TR
Mounting: SMD (SMT)
Gain: 14.2dB
Frequency - Transition: 7GHz
Transistor Polarity: NPN
Noise Figure (dB Typ @ f): 1.1dB @ 1GHz
Family Name: 2SC4093
Categories: Discrete Semiconductor Products
Status: Obsolete(EOL)
Temperature Range - Operating: 150°C (TJ)
Case / Package: SOT-143
Maximum Current Collector: 100mA
VCEO Maximum Collector-Emitter Breakdown Voltage: 12V
Typical Gain (hFE) (Min): 50 @ 20mA, 10V
Maximum Power Dissipation: 200mW
ECCN: EAR99
Estimated EOL Date: Obsolete / End of life
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 65 pct.
Supply and Demand Status: Limited

Buy Now Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics
Product Category Bipolar RF Transistors Bipolar RF Transistors
Product Number 283-2SC4093-T1-A 099718-2SC4093-T1-A
Product Name 12V 7GHZ Bipolar Transistor TRANSISTORS - RF Transistors (BJT) - 2SC4093-T1-A
Package Type Tape & Reel (TR) SOT3; SOT-143
Packing Method Tape & Reel (TR) Tape Reel; Reel - TR
VCEO 12 volts 12 volts
Noise Figure 1.1 dB 1.1 dB
TJ 150 C (302 F) 150 C (302 F)
Unlock Full Specs
to access all available technical data