California Eastern Laboratories - CEL 10V 10GHZ SOT23 Bipolar Transistor 2SC3585-T1B-A

Description
RF TRANS NPN 10V 10GHZ SOT23 Product overview: 2SC3585-T1B-A from CEL (California Eastern Laboratories) is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 10V, 10GHZ, SOT23. Search-friendly keywords include transistor, BJT, switching, amplification, 10V, 10GHZ, SOT23, Bipolar Transistor, Bipolar RF Transistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 283-2SC3585-T1B-A can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
RF TRANS NPN 10V 10GHZ SOT23 Product overview: 2SC3585-T1B-A from CEL (California Eastern Laboratories) is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 10V, 10GHZ, SOT23. Search-friendly keywords include transistor, BJT, switching, amplification, 10V, 10GHZ, SOT23, Bipolar Transistor, Bipolar RF Transistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 283-2SC3585-T1B-A can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
10V 10GHZ SOT23 Bipolar Transistor
283-2SC3585-T1B-A
10V 10GHZ SOT23 Bipolar Transistor 283-2SC3585-T1B-A
RF TRANS NPN 10V 10GHZ SOT23 Product overview: 2SC3585-T1B-A from CEL (California Eastern Laboratories) is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 10V, 10GHZ, SOT23. Search-friendly keywords include transistor, BJT, switching, amplification, 10V, 10GHZ, SOT23, Bipolar Transistor, Bipolar RF Transistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 283-2SC3585-T1B-A can be used for catalog matching and distributor lookup.

RF TRANS NPN 10V 10GHZ SOT23 Product overview: 2SC3585-T1B-A from CEL (California Eastern Laboratories) is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 10V, 10GHZ, SOT23. Search-friendly keywords include transistor, BJT, switching, amplification, 10V, 10GHZ, SOT23, Bipolar Transistor, Bipolar RF Transistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 283-2SC3585-T1B-A can be used for catalog matching and distributor lookup.

Supplier's Site
TRANSISTORS - RF Transistors (BJT) - 2SC3585-T1B-A - 005853-2SC3585-T1B-A - Win Source Electronics
Laguna Hills, CA, United States
TRANSISTORS - RF Transistors (BJT) - 2SC3585-T1B-A
005853-2SC3585-T1B-A
TRANSISTORS - RF Transistors (BJT) - 2SC3585-T1B-A 005853-2SC3585-T1B-A
Manufacturer: CEL Win Source Part Number: 005853-2SC3585-T1B-A Packaging: Reel - TR Mounting: SMD (SMT) Gain: 9dB Frequency - Transition: 10GHz Transistor Polarity: NPN Noise Figure (dB Typ @ f): 1.8dB @ 2GHz Categories: Discrete Semiconductor Products Status: Obsolete(EOL) Temperature Range - Operating: 150°C (TJ) Case / Package: SOT-23 Maximum Current Collector: 35mA VCEO Maximum Collector-Emitter Breakdown Voltage: 10V Typical Gain (hFE) (Min): 50 @ 10mA, 6V Maximum Power Dissipation: 200mW Popularity: Medium Fake Threat In the Open Market: 69 pct. Supply and Demand Status: Limited

Manufacturer: CEL
Win Source Part Number: 005853-2SC3585-T1B-A
Packaging: Reel - TR
Mounting: SMD (SMT)
Gain: 9dB
Frequency - Transition: 10GHz
Transistor Polarity: NPN
Noise Figure (dB Typ @ f): 1.8dB @ 2GHz
Categories: Discrete Semiconductor Products
Status: Obsolete(EOL)
Temperature Range - Operating: 150°C (TJ)
Case / Package: SOT-23
Maximum Current Collector: 35mA
VCEO Maximum Collector-Emitter Breakdown Voltage: 10V
Typical Gain (hFE) (Min): 50 @ 10mA, 6V
Maximum Power Dissipation: 200mW
Popularity: Medium
Fake Threat In the Open Market: 69 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
Bipolar RF Transistors - 2SC3585-T1B-A - ODG (Origin Data Global)
Shenzhen, China
Bipolar RF Transistors
2SC3585-T1B-A
Bipolar RF Transistors 2SC3585-T1B-A
RF TRANS NPN 10V 10GHZ SOT23

RF TRANS NPN 10V 10GHZ SOT23

Supplier's Site

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics ODG (Origin Data Global)
Product Category Bipolar RF Transistors RF Transistors Bipolar RF Transistors
Product Number 283-2SC3585-T1B-A 005853-2SC3585-T1B-A 2SC3585-T1B-A
Product Name 10V 10GHZ SOT23 Bipolar Transistor TRANSISTORS - RF Transistors (BJT) - 2SC3585-T1B-A Bipolar RF Transistors
Package Type Tape & Reel (TR) SOT3; SOT23; SOT-23 SOT23; TO-236-3, SC-59, SOT-23-3
Packing Method Tape & Reel (TR) Tape Reel; Reel - TR
VCEO 10 volts 10 volts
Noise Figure 1.8 dB 1.8 dB 1.8 dB
TJ 150 C (302 F) 150 C (302 F) 150 C (302 F)
Unlock Full Specs
to access all available technical data