The 2SC3585 is an NPN silicon epitaxial transistor designed for low-noise amplification in VHF to UHF bands. It is housed in a surface-mount package with dimensions 2.8 mm × 1.5 mm × 4.1 mm. The device has a collector-to-emitter
RF Transistor NPN 10V 35mA 10GHz 200mW Surface Mount
| DigiKey | |
|---|---|
| Product Category | Transistors |
| Product Number | 2SC3585-A-ND |
| Product Name | Bipolar RF Transistors |
| Polarity | NPN |