RF Transistor NPN 10V 65mA 9GHz 200mW Surface Mount SOT-23-3
Manufacturer: CEL
Win Source Part Number: 005852-2SC3583-T1B-A
Packaging: Reel - TR
Mounting: SMD (SMT)
Gain: 13dB
Frequency - Transition: 9GHz
Transistor Polarity: NPN
Noise Figure (dB Typ @ f): 1.2dB @ 1GHz
Family Name: 2SC3583-T1B-A
Categories: Discrete Semiconductor Products
Status: Obsolete(EOL)
Temperature Range - Operating: 150°C (TJ)
Case / Package: SOT-23
Maximum Current Collector: 65mA
VCEO Maximum Collector-Emitter Breakdown Voltage: 10V
Typical Gain (hFE) (Min): 50 @ 20mA, 8V
Maximum Power Dissipation: 200mW
ECCN: EAR99
Estimated EOL Date: Obsolete / End of life
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 46 pct.
Supply and Demand Status: Balance
| DigiKey | Win Source Electronics | |
|---|---|---|
| Product Category | Transistors | Bipolar RF Transistors |
| Product Number | 2SC3583-T1B-ATR-ND | 005852-2SC3583-T1B-A |
| Product Name | Bipolar RF Transistors | TRANSISTORS - RF Transistors (BJT) - 2SC3583-T1B-A |
| Polarity | NPN | NPN; NPN |
| Package Type | SOT23; TO-236-3, SC-59, SOT-23-3 | SOT3; SOT23; SOT-23 |
| Packing Method | Tape Reel; Reel - TR | |
| IC(max) | 65 milliamps | |
| VCEO | 10 volts |