California Eastern Laboratories - CEL TRANSISTORS - RF Transistors (BJT) - 2SC3357-T1-RF-A 2SC3357-T1-RF-A

Description
Manufacturer: CEL Win Source Part Number: 1004374-2SC3357-T1-R F-A Packaging: Reel - TR Mounting: SMD (SMT) Gain: 10dB Frequency - Transition: 6.5GHz Transistor Polarity: NPN Noise Figure (dB Typ @ f): 1.8dB @ 1GHz Categories: Discrete Semiconductor Products Status: Obsolete(EOL) Temperature Range - Operating: 150°C (TJ) Case / Package: SOT-89 Maximum Current Collector: 100mA VCEO Maximum Collector-Emitter Breakdown Voltage: 12V Typical Gain (hFE) (Min): 50 @ 20mA, 10V Maximum Power Dissipation: 1.2W Popularity: Medium Fake Threat In the Open Market: 68 pct. Supply and Demand Status: Balance
Request a Quote Datasheet
Description
Manufacturer: CEL Win Source Part Number: 1004374-2SC3357-T1-R F-A Packaging: Reel - TR Mounting: SMD (SMT) Gain: 10dB Frequency - Transition: 6.5GHz Transistor Polarity: NPN Noise Figure (dB Typ @ f): 1.8dB @ 1GHz Categories: Discrete Semiconductor Products Status: Obsolete(EOL) Temperature Range - Operating: 150°C (TJ) Case / Package: SOT-89 Maximum Current Collector: 100mA VCEO Maximum Collector-Emitter Breakdown Voltage: 12V Typical Gain (hFE) (Min): 50 @ 20mA, 10V Maximum Power Dissipation: 1.2W Popularity: Medium Fake Threat In the Open Market: 68 pct. Supply and Demand Status: Balance
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
TRANSISTORS - RF Transistors (BJT) - 2SC3357-T1-RF-A - 1004374-2SC3357-T1-RF-A - Win Source Electronics
Laguna Hills, CA, United States
TRANSISTORS - RF Transistors (BJT) - 2SC3357-T1-RF-A
1004374-2SC3357-T1-RF-A
TRANSISTORS - RF Transistors (BJT) - 2SC3357-T1-RF-A 1004374-2SC3357-T1-RF-A
Manufacturer: CEL Win Source Part Number: 1004374-2SC3357-T1-R F-A Packaging: Reel - TR Mounting: SMD (SMT) Gain: 10dB Frequency - Transition: 6.5GHz Transistor Polarity: NPN Noise Figure (dB Typ @ f): 1.8dB @ 1GHz Categories: Discrete Semiconductor Products Status: Obsolete(EOL) Temperature Range - Operating: 150°C (TJ) Case / Package: SOT-89 Maximum Current Collector: 100mA VCEO Maximum Collector-Emitter Breakdown Voltage: 12V Typical Gain (hFE) (Min): 50 @ 20mA, 10V Maximum Power Dissipation: 1.2W Popularity: Medium Fake Threat In the Open Market: 68 pct. Supply and Demand Status: Balance

Manufacturer: CEL
Win Source Part Number: 1004374-2SC3357-T1-RF-A
Packaging: Reel - TR
Mounting: SMD (SMT)
Gain: 10dB
Frequency - Transition: 6.5GHz
Transistor Polarity: NPN
Noise Figure (dB Typ @ f): 1.8dB @ 1GHz
Categories: Discrete Semiconductor Products
Status: Obsolete(EOL)
Temperature Range - Operating: 150°C (TJ)
Case / Package: SOT-89
Maximum Current Collector: 100mA
VCEO Maximum Collector-Emitter Breakdown Voltage: 12V
Typical Gain (hFE) (Min): 50 @ 20mA, 10V
Maximum Power Dissipation: 1.2W
Popularity: Medium
Fake Threat In the Open Market: 68 pct.
Supply and Demand Status: Balance

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Transistors
Product Number 1004374-2SC3357-T1-RF-A
Product Name TRANSISTORS - RF Transistors (BJT) - 2SC3357-T1-RF-A
Polarity NPN; NPN
Unlock Full Specs
to access all available technical data

Similar Products

MOSFETs - 1826899 - RS Components, Ltd.
RS Components, Ltd.
Specs
Transistor Type MOSFET
Polarity N-Channel
Package Type SOT223; Sot-223
View Details
Power - MOSFET (Si/SiC) - Silicon Carbide CoolSiC™ MOSFET - Silicon Carbide MOSFET Discretes - AIMZA75R060M1H - AIMZA75R060M1H - Infineon Technologies AG
Specs
Transistor Type MOSFET
Polarity N-Channel; N
Transistor Technology / Material Silicon carbide
View Details
50 V, 500 mA PNP general-purpose transistor - 2PB710ARL,215 - Nexperia B.V.
Specs
Transistor Type BJT
Package Type SOT23; SOT23 SOT23
View Details
7 suppliers