California Eastern Laboratories - CEL Bipolar RF Transistors 2SC3357-T1-A

Description
RF Transistor NPN 12V 100mA 6.5GHz 1.2W Surface Mount SOT-89
Request a Quote Datasheet
Description
RF Transistor NPN 12V 100mA 6.5GHz 1.2W Surface Mount SOT-89
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Bipolar RF Transistors - 2SC3357-T1-ATR-ND - DigiKey
Thief River Falls, MN, United States
Bipolar RF Transistors
2SC3357-T1-ATR-ND
Bipolar RF Transistors 2SC3357-T1-ATR-ND
RF Transistor NPN 12V 100mA 6.5GHz 1.2W Surface Mount SOT-89

RF Transistor NPN 12V 100mA 6.5GHz 1.2W Surface Mount SOT-89

Buy Now Datasheet
Singapore, Singapore
12V 6.5GHZ SOT89 Bipolar Transistor
283-2SC3357-T1-A
12V 6.5GHZ SOT89 Bipolar Transistor 283-2SC3357-T1-A
RF TRANS NPN 12V 6.5GHZ SOT89 Product overview: 2SC3357-T1-A from CEL (California Eastern Laboratories) is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 12V, 6.5GHZ, SOT89. Search-friendly keywords include transistor, BJT, switching, amplification, 12V, 6.5GHZ, SOT89, Bipolar Transistor, Bipolar RF Transistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 283-2SC3357-T1-A can be used for catalog matching and distributor lookup.

RF TRANS NPN 12V 6.5GHZ SOT89 Product overview: 2SC3357-T1-A from CEL (California Eastern Laboratories) is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 12V, 6.5GHZ, SOT89. Search-friendly keywords include transistor, BJT, switching, amplification, 12V, 6.5GHZ, SOT89, Bipolar Transistor, Bipolar RF Transistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 283-2SC3357-T1-A can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
TRANSISTORS - RF Transistors (BJT) - 2SC3357-T1-A - 005851-2SC3357-T1-A - Win Source Electronics
Laguna Hills, CA, United States
TRANSISTORS - RF Transistors (BJT) - 2SC3357-T1-A
005851-2SC3357-T1-A
TRANSISTORS - RF Transistors (BJT) - 2SC3357-T1-A 005851-2SC3357-T1-A
Manufacturer: CEL Win Source Part Number: 005851-2SC3357-T1-A Packaging: Reel - TR Mounting: SMD (SMT) Gain: 10dB Frequency - Transition: 6.5GHz Transistor Polarity: NPN Noise Figure (dB Typ @ f): 1.8dB @ 1GHz Family Name: 2SC3357-T1-A Categories: Discrete Semiconductor Products Status: Obsolete(EOL) Temperature Range - Operating: 150°C (TJ) Case / Package: SOT-89 Maximum Current Collector: 100mA VCEO Maximum Collector-Emitter Breakdown Voltage: 12V Typical Gain (hFE) (Min): 50 @ 20mA, 10V Maximum Power Dissipation: 1.2W ECCN: EAR99 Estimated EOL Date: Obsolete Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 43 pct. Supply and Demand Status: Balance

Manufacturer: CEL
Win Source Part Number: 005851-2SC3357-T1-A
Packaging: Reel - TR
Mounting: SMD (SMT)
Gain: 10dB
Frequency - Transition: 6.5GHz
Transistor Polarity: NPN
Noise Figure (dB Typ @ f): 1.8dB @ 1GHz
Family Name: 2SC3357-T1-A
Categories: Discrete Semiconductor Products
Status: Obsolete(EOL)
Temperature Range - Operating: 150°C (TJ)
Case / Package: SOT-89
Maximum Current Collector: 100mA
VCEO Maximum Collector-Emitter Breakdown Voltage: 12V
Typical Gain (hFE) (Min): 50 @ 20mA, 10V
Maximum Power Dissipation: 1.2W
ECCN: EAR99
Estimated EOL Date: Obsolete
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 43 pct.
Supply and Demand Status: Balance

Buy Now Datasheet

Technical Specifications

  DigiKey ERSAELECTRONICS PTE. LTD. Win Source Electronics
Product Category Transistors Bipolar RF Transistors RF Transistors
Product Number 2SC3357-T1-ATR-ND 283-2SC3357-T1-A 005851-2SC3357-T1-A
Product Name Bipolar RF Transistors 12V 6.5GHZ SOT89 Bipolar Transistor TRANSISTORS - RF Transistors (BJT) - 2SC3357-T1-A
Polarity NPN NPN; NPN
Package Type SOT89; TO-243AA Tape & Reel (TR) SOT3; SOT89; SOT-89
Packing Method Tape & Reel (TR) Tape Reel; Reel - TR
VCEO 12 volts
Unlock Full Specs
to access all available technical data

Similar Products

Discrete Semiconductor Products - Transistors - Bipolar (BJT) - BC818-40WE6327 - Acme Chip Technology Co., Limited
Specs
Package Type PG-SOT323-3-1
Packing Method Bulk; Bulk
IC(max) 500 milliamps
View Details
45 V, 100 mA NPN general-purpose transistors - BC847CW,135 - Nexperia B.V.
Specs
Package Type SOT323; SOT323 SOT323
IC(max) 100 milliamps
VCEO 45 volts
View Details
7 suppliers
Bipolar Transistors - 1219987 - RS Components, Ltd.
Specs
Polarity PNP
Package Type SOT223; Sot-223
Number of units in IC 1
View Details