California Eastern Laboratories - CEL TRANSISTORS - RF Transistors (BJT) - 2SC3356-T1B-A 2SC3356-T1B-A

Description
Manufacturer: CEL Win Source Part Number: 005850-2SC3356-T1B-A Packaging: Reel - TR Mounting: SMD (SMT) Gain: 13dB Frequency - Transition: 7GHz Transistor Polarity: NPN Noise Figure (dB Typ @ f): 1.1dB @ 1GHz Categories: Discrete Semiconductor Products Status: Obsolete(EOL) Temperature Range - Operating: 150°C (TJ) Case / Package: SOT-23 Maximum Current Collector: 100mA VCEO Maximum Collector-Emitter Breakdown Voltage: 12V Typical Gain (hFE) (Min): 50 @ 20mA, 10V Maximum Power Dissipation: 200mW Popularity: Medium Fake Threat In the Open Market: 41 pct. Supply and Demand Status: Balance
Request a Quote Datasheet
Description
Manufacturer: CEL Win Source Part Number: 005850-2SC3356-T1B-A Packaging: Reel - TR Mounting: SMD (SMT) Gain: 13dB Frequency - Transition: 7GHz Transistor Polarity: NPN Noise Figure (dB Typ @ f): 1.1dB @ 1GHz Categories: Discrete Semiconductor Products Status: Obsolete(EOL) Temperature Range - Operating: 150°C (TJ) Case / Package: SOT-23 Maximum Current Collector: 100mA VCEO Maximum Collector-Emitter Breakdown Voltage: 12V Typical Gain (hFE) (Min): 50 @ 20mA, 10V Maximum Power Dissipation: 200mW Popularity: Medium Fake Threat In the Open Market: 41 pct. Supply and Demand Status: Balance
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
TRANSISTORS - RF Transistors (BJT) - 2SC3356-T1B-A - 005850-2SC3356-T1B-A - Win Source Electronics
Laguna Hills, CA, United States
TRANSISTORS - RF Transistors (BJT) - 2SC3356-T1B-A
005850-2SC3356-T1B-A
TRANSISTORS - RF Transistors (BJT) - 2SC3356-T1B-A 005850-2SC3356-T1B-A
Manufacturer: CEL Win Source Part Number: 005850-2SC3356-T1B-A Packaging: Reel - TR Mounting: SMD (SMT) Gain: 13dB Frequency - Transition: 7GHz Transistor Polarity: NPN Noise Figure (dB Typ @ f): 1.1dB @ 1GHz Categories: Discrete Semiconductor Products Status: Obsolete(EOL) Temperature Range - Operating: 150°C (TJ) Case / Package: SOT-23 Maximum Current Collector: 100mA VCEO Maximum Collector-Emitter Breakdown Voltage: 12V Typical Gain (hFE) (Min): 50 @ 20mA, 10V Maximum Power Dissipation: 200mW Popularity: Medium Fake Threat In the Open Market: 41 pct. Supply and Demand Status: Balance

Manufacturer: CEL
Win Source Part Number: 005850-2SC3356-T1B-A
Packaging: Reel - TR
Mounting: SMD (SMT)
Gain: 13dB
Frequency - Transition: 7GHz
Transistor Polarity: NPN
Noise Figure (dB Typ @ f): 1.1dB @ 1GHz
Categories: Discrete Semiconductor Products
Status: Obsolete(EOL)
Temperature Range - Operating: 150°C (TJ)
Case / Package: SOT-23
Maximum Current Collector: 100mA
VCEO Maximum Collector-Emitter Breakdown Voltage: 12V
Typical Gain (hFE) (Min): 50 @ 20mA, 10V
Maximum Power Dissipation: 200mW
Popularity: Medium
Fake Threat In the Open Market: 41 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
Singapore, Singapore
SOT-23 Bipolar Transistor
283-2SC3356-T1B-A
SOT-23 Bipolar Transistor 283-2SC3356-T1B-A
RF TRANSISTOR NPN SOT-23 Product overview: 2SC3356-T1B-A from CEL (California Eastern Laboratories) is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SOT-23. Search-friendly keywords include transistor, BJT, switching, amplification, SOT-23, Bipolar Transistor, Bipolar RF Transistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 283-2SC3356-T1B-A can be used for catalog matching and distributor lookup.

RF TRANSISTOR NPN SOT-23 Product overview: 2SC3356-T1B-A from CEL (California Eastern Laboratories) is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SOT-23. Search-friendly keywords include transistor, BJT, switching, amplification, SOT-23, Bipolar Transistor, Bipolar RF Transistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 283-2SC3356-T1B-A can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD.
Product Category RF Transistors Bipolar RF Transistors
Product Number 005850-2SC3356-T1B-A 283-2SC3356-T1B-A
Product Name TRANSISTORS - RF Transistors (BJT) - 2SC3356-T1B-A SOT-23 Bipolar Transistor
Polarity NPN; NPN NPN
Package Type SOT3; SOT23; SOT-23 Reel - TR
Packing Method Tape Reel; Reel - TR Reel - TR
TJ 150 C (302 F) 150 C (302 F)
Unlock Full Specs
to access all available technical data

Similar Products

Bipolar Transistors - 1222371 - RS Components, Ltd.
Specs
Polarity NPN
Package Type Sot-523 (sc-89)
Number of units in IC 1
View Details
45 V, 500 mA NPN general-purpose transistors - BC817-16,235 - Nexperia B.V.
Specs
Package Type SOT23; SOT23 SOT23
IC(max) 500 milliamps
VCEO 45 volts
View Details
7 suppliers