NEC Corporation Hard To Find - 2SC2954 2SC2954

Description
Manufacturer: NEC Win Source Part Number: 1125313-2SC2954 Manufacturer Homepage: www.nec.com/ Popularity: Medium Fake Threat In the Open Market: 68 pct. Supply and Demand Status: Balance
Request a Quote
Description
Manufacturer: NEC Win Source Part Number: 1125313-2SC2954 Manufacturer Homepage: www.nec.com/ Popularity: Medium Fake Threat In the Open Market: 68 pct. Supply and Demand Status: Balance
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Hard To Find - 2SC2954 - 1125313-2SC2954 - Win Source Electronics
Laguna Hills, CA, United States
Hard To Find - 2SC2954
1125313-2SC2954
Hard To Find - 2SC2954 1125313-2SC2954
Manufacturer: NEC Win Source Part Number: 1125313-2SC2954 Manufacturer Homepage: www.nec.com/ Popularity: Medium Fake Threat In the Open Market: 68 pct. Supply and Demand Status: Balance

Manufacturer: NEC
Win Source Part Number: 1125313-2SC2954
Manufacturer Homepage: www.nec.com/
Popularity: Medium
Fake Threat In the Open Market: 68 pct.
Supply and Demand Status: Balance

Buy Now

Technical Specifications

  Win Source Electronics
Product Category RF Transistors
Product Number 1125313-2SC2954
Product Name Hard To Find - 2SC2954
Package Type SOT3
Unlock Full Specs
to access all available technical data

Similar Products

DC - 3.5 GHz, 120 Watt, 36 - 50 V GaN RF Power Transistor - T1G4012036-FS - Qorvo
Specs
Transistor Technology / Material GaN
Power Gain 16 dB
Operating Frequency 0.0 to 3500 MHz
View Details
N-Channel 60V 210A MOSFET Transistor - 278-AUIRFSL3206 - ERSAELECTRONICS PTE. LTD.
Specs
Polarity N-Channel
PD 300000 milliwatts
TJ -55 C (-67 F)
View Details
3 suppliers
GaAs Fet Switches - KCB816 - Micross Components, Inc.
Micross Components, Inc.
Specs
Operating Frequency 4000 MHz
View Details