NEC Corporation OEM Parts - OEM Parts (0 - 9) - 2SC2002K 2SC2002K

Description
Manufacturer: NEC Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1036899-2SC2002K Mounting: SMD (SMT) Number of Elements: 1 Power Dissipation: 600 mW Height: 5.5 mm Gain Bandwidth Product: 140 MHz Categories: OEM Parts(0-9) Case / Package: TO-92 Alternative Parts (Cross-Reference): 2SC2002K2SC2002-K; Popularity: Low Fake Threat In the Open Market: 64 pct. Supply and Demand Status: Shortage Maximum Operating Temperature: 150 °C Lead Free: Contains Lead RoHS: Compliant Manufacturer Package Identifier: 2SC2002-K Max Junction Temperature (Tj): 150 °C Collector Base Voltage (VCBO): 60 V Collector Emitter Voltage (VCEO): 60 V Emitter Base Voltage (VEBO): 5 V hFE Min: 90 Max Collector Current: 300 mA Collector Emitter Saturation Voltage: 150 mV
Request a Quote
Description
Manufacturer: NEC Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1036899-2SC2002K Mounting: SMD (SMT) Number of Elements: 1 Power Dissipation: 600 mW Height: 5.5 mm Gain Bandwidth Product: 140 MHz Categories: OEM Parts(0-9) Case / Package: TO-92 Alternative Parts (Cross-Reference): 2SC2002K2SC2002-K; Popularity: Low Fake Threat In the Open Market: 64 pct. Supply and Demand Status: Shortage Maximum Operating Temperature: 150 °C Lead Free: Contains Lead RoHS: Compliant Manufacturer Package Identifier: 2SC2002-K Max Junction Temperature (Tj): 150 °C Collector Base Voltage (VCBO): 60 V Collector Emitter Voltage (VCEO): 60 V Emitter Base Voltage (VEBO): 5 V hFE Min: 90 Max Collector Current: 300 mA Collector Emitter Saturation Voltage: 150 mV
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
OEM Parts - OEM Parts (0 - 9) - 2SC2002K - 1036899-2SC2002K - Win Source Electronics
Laguna Hills, CA, United States
OEM Parts - OEM Parts (0 - 9) - 2SC2002K
1036899-2SC2002K
OEM Parts - OEM Parts (0 - 9) - 2SC2002K 1036899-2SC2002K
Manufacturer: NEC Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1036899-2SC2002K Mounting: SMD (SMT) Number of Elements: 1 Power Dissipation: 600 mW Height: 5.5 mm Gain Bandwidth Product: 140 MHz Categories: OEM Parts(0-9) Case / Package: TO-92 Alternative Parts (Cross-Reference): 2SC2002K2SC2002-K; Popularity: Low Fake Threat In the Open Market: 64 pct. Supply and Demand Status: Shortage Maximum Operating Temperature: 150 °C Lead Free: Contains Lead RoHS: Compliant Manufacturer Package Identifier: 2SC2002-K Max Junction Temperature (Tj): 150 °C Collector Base Voltage (VCBO): 60 V Collector Emitter Voltage (VCEO): 60 V Emitter Base Voltage (VEBO): 5 V hFE Min: 90 Max Collector Current: 300 mA Collector Emitter Saturation Voltage: 150 mV

Manufacturer: NEC
Storage Condition: Dry storage cabinet & Humidity protection package
Win Source Part Number: 1036899-2SC2002K
Mounting: SMD (SMT)
Number of Elements: 1
Power Dissipation: 600 mW
Height: 5.5 mm
Gain Bandwidth Product: 140 MHz
Categories: OEM Parts(0-9)
Case / Package: TO-92
Alternative Parts (Cross-Reference): 2SC2002K2SC2002-K;
Popularity: Low
Fake Threat In the Open Market: 64 pct.
Supply and Demand Status: Shortage
Maximum Operating Temperature: 150 °C
Lead Free: Contains Lead
RoHS: Compliant
Manufacturer Package Identifier: 2SC2002-K
Max Junction Temperature (Tj): 150 °C
Collector Base Voltage (VCBO): 60 V
Collector Emitter Voltage (VCEO): 60 V
Emitter Base Voltage (VEBO): 5 V
hFE Min: 90
Max Collector Current: 300 mA
Collector Emitter Saturation Voltage: 150 mV

Buy Now

Technical Specifications

  Win Source Electronics
Product Category Uncategorized Products
Product Number 1036899-2SC2002K
Product Name OEM Parts - OEM Parts (0 - 9) - 2SC2002K
Unlock Full Specs
to access all available technical data