Manufacturer: NEC
Storage Condition: Dry storage cabinet & Humidity protection package
Win Source Part Number: 1036817-2SB734T
Number of Pins: 8
Categories: OEM Parts(0-9)
Alternative Parts (Cross-Reference): 2SB734T2SB734-T;
Popularity: Low
Fake Threat In the Open Market: 42 pct.
Supply and Demand Status: Shortage
RoHS: Non-Compliant
Collector Emitter Voltage (VCEO): 50 V
| Win Source Electronics | |
|---|---|
| Product Category | Uncategorized Products |
| Product Number | 1036817-2SB734T |
| Product Name | OEM Parts - OEM Parts (0 - 9) - 2SB734T |