NEC Corporation TRANSISTORS - Transistors (BJT) - Single - 2SA812-M5 2SA812-M5

Description
Manufacturer: NEC Win Source Part Number: 713062-2SA812-M5 Manufacturer Homepage: www.nec.com Reference case: SOT23 Reference Date Code: 2016+ Popularity: Medium Fake Threat In the Open Market: 69 pct. Supply and Demand Status: Balance
Request a Quote
Description
Manufacturer: NEC Win Source Part Number: 713062-2SA812-M5 Manufacturer Homepage: www.nec.com Reference case: SOT23 Reference Date Code: 2016+ Popularity: Medium Fake Threat In the Open Market: 69 pct. Supply and Demand Status: Balance
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
TRANSISTORS - Transistors (BJT) - Single - 2SA812-M5 - 713062-2SA812-M5 - Win Source Electronics
Laguna Hills, CA, United States
TRANSISTORS - Transistors (BJT) - Single - 2SA812-M5
713062-2SA812-M5
TRANSISTORS - Transistors (BJT) - Single - 2SA812-M5 713062-2SA812-M5
Manufacturer: NEC Win Source Part Number: 713062-2SA812-M5 Manufacturer Homepage: www.nec.com Reference case: SOT23 Reference Date Code: 2016+ Popularity: Medium Fake Threat In the Open Market: 69 pct. Supply and Demand Status: Balance

Manufacturer: NEC
Win Source Part Number: 713062-2SA812-M5
Manufacturer Homepage: www.nec.com
Reference case: SOT23
Reference Date Code: 2016+
Popularity: Medium
Fake Threat In the Open Market: 69 pct.
Supply and Demand Status: Balance

Buy Now

Technical Specifications

  Win Source Electronics
Product Category RF Transistors
Product Number 713062-2SA812-M5
Product Name TRANSISTORS - Transistors (BJT) - Single - 2SA812-M5
Package Type SOT3
Unlock Full Specs
to access all available technical data

Similar Products

Single FETs, MOSFETs - 94-3250TR-ND - DigiKey
Infineon Technologies AG
Specs
Polarity N-Channel
Package Type DirectFET™ Isometric MQ
View Details
2 suppliers
1.2 - 1.4 GHz, 750 Watt, 65 Volt GaN on SiC RF Transistor - QPD1028L - Qorvo
Specs
Transistor Technology / Material 1.2 - 1.4 GHz, 750 Watt, 65 Volt GaN on SiC RF Transistor
Transistor Grade / Operating Range Military
Package Type NI-780
View Details
2 suppliers
GaAs Fet Switches - KS200 - Micross Components, Inc.
Micross Components, Inc.
Specs
Operating Frequency 20 to 4000 MHz
View Details