California Eastern Laboratories - CEL 12V 0.05A 200mW SOT-23 Bipolar Transistor 2SA1977-T1B

Description
Trans RF BJT PNP 12V 0.05A 200mW / RF TRANSISTOR PNP SOT-23 Product overview: 2SA1977-T1B from CEL (California Eastern Laboratories) is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 12V, 0.05A, 200mW, SOT-23. Search-friendly keywords include transistor, BJT, switching, amplification, 12V, 0.05A, 200mW, SOT-23, Bipolar Transistor, Bipolar RF Transistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 283-2SA1977-T1B can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
Trans RF BJT PNP 12V 0.05A 200mW / RF TRANSISTOR PNP SOT-23 Product overview: 2SA1977-T1B from CEL (California Eastern Laboratories) is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 12V, 0.05A, 200mW, SOT-23. Search-friendly keywords include transistor, BJT, switching, amplification, 12V, 0.05A, 200mW, SOT-23, Bipolar Transistor, Bipolar RF Transistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 283-2SA1977-T1B can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
12V 0.05A 200mW SOT-23 Bipolar Transistor
283-2SA1977-T1B
12V 0.05A 200mW SOT-23 Bipolar Transistor 283-2SA1977-T1B
Trans RF BJT PNP 12V 0.05A 200mW / RF TRANSISTOR PNP SOT-23 Product overview: 2SA1977-T1B from CEL (California Eastern Laboratories) is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 12V, 0.05A, 200mW, SOT-23. Search-friendly keywords include transistor, BJT, switching, amplification, 12V, 0.05A, 200mW, SOT-23, Bipolar Transistor, Bipolar RF Transistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 283-2SA1977-T1B can be used for catalog matching and distributor lookup.

Trans RF BJT PNP 12V 0.05A 200mW / RF TRANSISTOR PNP SOT-23 Product overview: 2SA1977-T1B from CEL (California Eastern Laboratories) is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 12V, 0.05A, 200mW, SOT-23. Search-friendly keywords include transistor, BJT, switching, amplification, 12V, 0.05A, 200mW, SOT-23, Bipolar Transistor, Bipolar RF Transistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 283-2SA1977-T1B can be used for catalog matching and distributor lookup.

Supplier's Site
TRANSISTORS - RF Transistors (BJT) - 2SA1977-T1B - 11563-2SA1977-T1B - Win Source Electronics
Laguna Hills, CA, United States
TRANSISTORS - RF Transistors (BJT) - 2SA1977-T1B
11563-2SA1977-T1B
TRANSISTORS - RF Transistors (BJT) - 2SA1977-T1B 11563-2SA1977-T1B
Manufacturer: CEL Win Source Part Number: 11563-2SA1977-T1B Packaging: Reel - TR Mounting: SMD (SMT) Gain: 12dB Frequency - Transition: 8.5GHz Transistor Polarity: PNP Noise Figure (dB Typ @ f): 1.5dB @ 1GHz Family Name: 2SA1977 Categories: Discrete Semiconductor Products Status: Obsolete(EOL) Temperature Range - Operating: 150°C (TJ) Case / Package: SOT-23 Maximum Current Collector: 50mA VCEO Maximum Collector-Emitter Breakdown Voltage: 12V Typical Gain (hFE) (Min): 20 @ 20mA, 8V Maximum Power Dissipation: 200mW ECCN: EAR99 Estimated EOL Date: Obsolete / End of life Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 51 pct. Supply and Demand Status: Limited

Manufacturer: CEL
Win Source Part Number: 11563-2SA1977-T1B
Packaging: Reel - TR
Mounting: SMD (SMT)
Gain: 12dB
Frequency - Transition: 8.5GHz
Transistor Polarity: PNP
Noise Figure (dB Typ @ f): 1.5dB @ 1GHz
Family Name: 2SA1977
Categories: Discrete Semiconductor Products
Status: Obsolete(EOL)
Temperature Range - Operating: 150°C (TJ)
Case / Package: SOT-23
Maximum Current Collector: 50mA
VCEO Maximum Collector-Emitter Breakdown Voltage: 12V
Typical Gain (hFE) (Min): 20 @ 20mA, 8V
Maximum Power Dissipation: 200mW
ECCN: EAR99
Estimated EOL Date: Obsolete / End of life
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 51 pct.
Supply and Demand Status: Limited

Buy Now Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics
Product Category Bipolar RF Transistors Bipolar RF Transistors
Product Number 283-2SA1977-T1B 11563-2SA1977-T1B
Product Name 12V 0.05A 200mW SOT-23 Bipolar Transistor TRANSISTORS - RF Transistors (BJT) - 2SA1977-T1B
Polarity PNP PNP; PNP
Package Type Reel - TR SOT3; SOT23; SOT-23
Packing Method Reel - TR Tape Reel; Reel - TR
Noise Figure 1.5 dB 1.5 dB
PD 200 milliwatts 200 milliwatts
Unlock Full Specs
to access all available technical data

Similar Products

 - BC807-25E6433 - Rochester Electronics
Infineon Technologies AG
Specs
Package Type SOT23; SOT-23-3
View Details
Single Bipolar Transistors - BC846B/SNVL-ND - DigiKey
Specs
Polarity NPN
Package Type SOT23; TO-236-3, SC-59, SOT-23-3
View Details
3 suppliers
Bipolar Transistors - 216341 - RS Components, Ltd.
Specs
Polarity NPN
Package Type TO-252 (DPAK); TO-252
View Details