NEC Corporation Discrete Semiconductor Products 2SA1744

Description
Manufacturer: NEC Win Source Part Number: 153941-2SA1744 Category: Discrete Semiconductor Products Family: Transistors(BJT) - Single Family Name: 2SA1744 Alternative Parts (Cross-Reference): 2SA1744-AZ; Introduction Date: April 12, 2002 ECCN: EAR99 Estimated EOL Date: 2023 Popularity: Medium Fake Threat In the Open Market: 69 pct. Supply and Demand Status: Limited
Request a Quote
Description
Manufacturer: NEC Win Source Part Number: 153941-2SA1744 Category: Discrete Semiconductor Products Family: Transistors(BJT) - Single Family Name: 2SA1744 Alternative Parts (Cross-Reference): 2SA1744-AZ; Introduction Date: April 12, 2002 ECCN: EAR99 Estimated EOL Date: 2023 Popularity: Medium Fake Threat In the Open Market: 69 pct. Supply and Demand Status: Limited
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Discrete Semiconductor Products - 153941-2SA1744 - Win Source Electronics
Laguna Hills, CA, United States
Discrete Semiconductor Products
153941-2SA1744
Discrete Semiconductor Products 153941-2SA1744
Manufacturer: NEC Win Source Part Number: 153941-2SA1744 Category: Discrete Semiconductor Products Family: Transistors(BJT) - Single Family Name: 2SA1744 Alternative Parts (Cross-Reference): 2SA1744-AZ; Introduction Date: April 12, 2002 ECCN: EAR99 Estimated EOL Date: 2023 Popularity: Medium Fake Threat In the Open Market: 69 pct. Supply and Demand Status: Limited

Manufacturer: NEC
Win Source Part Number: 153941-2SA1744
Category: Discrete Semiconductor Products
Family: Transistors(BJT) - Single
Family Name: 2SA1744
Alternative Parts (Cross-Reference): 2SA1744-AZ;
Introduction Date: April 12, 2002
ECCN: EAR99
Estimated EOL Date: 2023
Popularity: Medium
Fake Threat In the Open Market: 69 pct.
Supply and Demand Status: Limited

Buy Now

Technical Specifications

  Win Source Electronics
Product Category Logic Level Translators
Product Number 153941-2SA1744
Product Name Discrete Semiconductor Products
Unlock Full Specs
to access all available technical data

Similar Products

Translator ICs - 216317 - RS Components, Ltd.
RS Components, Ltd.
Specs
Logic Family LVCMOS
Package Type SOIC; SOIC
Output Type Non-Inverting
View Details
Translators, Level Shifters - 1727-4596-2-ND - DigiKey
Specs
Package Type "8-VFSOP (0.091"", 2.30mm Width)"
Output Type 3-State; Inverted
Operating Temperature -40 to 125 C (-40 to 257 F)
View Details
5 suppliers