NEC Corporation TRANSISTORS - Transistors (BJT) - Single - 2SA1396 2SA1396

Description
Manufacturer: NEC Win Source Part Number: 1124440-2SA1396 Manufacturer Homepage: www.nec.com/ Popularity: Medium Fake Threat In the Open Market: 67 pct. Supply and Demand Status: Balance
Request a Quote
Description
Manufacturer: NEC Win Source Part Number: 1124440-2SA1396 Manufacturer Homepage: www.nec.com/ Popularity: Medium Fake Threat In the Open Market: 67 pct. Supply and Demand Status: Balance
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
TRANSISTORS - Transistors (BJT) - Single - 2SA1396 - 1124440-2SA1396 - Win Source Electronics
Laguna Hills, CA, United States
TRANSISTORS - Transistors (BJT) - Single - 2SA1396
1124440-2SA1396
TRANSISTORS - Transistors (BJT) - Single - 2SA1396 1124440-2SA1396
Manufacturer: NEC Win Source Part Number: 1124440-2SA1396 Manufacturer Homepage: www.nec.com/ Popularity: Medium Fake Threat In the Open Market: 67 pct. Supply and Demand Status: Balance

Manufacturer: NEC
Win Source Part Number: 1124440-2SA1396
Manufacturer Homepage: www.nec.com/
Popularity: Medium
Fake Threat In the Open Market: 67 pct.
Supply and Demand Status: Balance

Buy Now
Transistor - 92814654 - Radwell International
Willingboro, NJ, United States
Transistor
92814654
Transistor 92814654
POWER BIPOLAR TRANSISTOR, 10A I(C), 100V V(BR)CEO, 1-ELEMENT, PNP, SILICON, PLASTIC/EPOXY, 3 PIN. FREE 2 YEAR RADWELL WARRANTY

POWER BIPOLAR TRANSISTOR, 10A I(C), 100V V(BR)CEO, 1-ELEMENT, PNP, SILICON, PLASTIC/EPOXY, 3 PIN. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site

Technical Specifications

  Win Source Electronics Radwell International
Product Category RF Transistors RF Transistors
Product Number 1124440-2SA1396 92814654
Product Name TRANSISTORS - Transistors (BJT) - Single - 2SA1396 Transistor
Package Type SOT3
Unlock Full Specs
to access all available technical data

Similar Products

RF Power Transistor - 1099947 - Richardson RFPD
Specs
Transistor Technology / Material GaN
Power Gain 18 dB
Operating Frequency 0.0 to 18000 MHz
View Details