NEC Corporation TRANSISTORS - Transistors (BJT) - Single - 2SA1006B 2SA1006B

Description
Manufacturer: NEC Win Source Part Number: 1124336-2SA1006B Manufacturer Homepage: www.nec.com/ Popularity: Medium Fake Threat In the Open Market: 40 pct. Supply and Demand Status: Balance
Request a Quote
Description
Manufacturer: NEC Win Source Part Number: 1124336-2SA1006B Manufacturer Homepage: www.nec.com/ Popularity: Medium Fake Threat In the Open Market: 40 pct. Supply and Demand Status: Balance
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
TRANSISTORS - Transistors (BJT) - Single - 2SA1006B - 1124336-2SA1006B - Win Source Electronics
Laguna Hills, CA, United States
TRANSISTORS - Transistors (BJT) - Single - 2SA1006B
1124336-2SA1006B
TRANSISTORS - Transistors (BJT) - Single - 2SA1006B 1124336-2SA1006B
Manufacturer: NEC Win Source Part Number: 1124336-2SA1006B Manufacturer Homepage: www.nec.com/ Popularity: Medium Fake Threat In the Open Market: 40 pct. Supply and Demand Status: Balance

Manufacturer: NEC
Win Source Part Number: 1124336-2SA1006B
Manufacturer Homepage: www.nec.com/
Popularity: Medium
Fake Threat In the Open Market: 40 pct.
Supply and Demand Status: Balance

Buy Now

Technical Specifications

  Win Source Electronics
Product Category RF Transistors
Product Number 1124336-2SA1006B
Product Name TRANSISTORS - Transistors (BJT) - Single - 2SA1006B
Package Type SOT3
Unlock Full Specs
to access all available technical data

Similar Products

GaAs Fet Switches - KCB820 - Micross Components, Inc.
Micross Components, Inc.
Specs
Operating Frequency 20 to 6000 MHz
View Details
Single FETs, MOSFETs - AUIRF3305-ND - DigiKey
Infineon Technologies AG
Specs
Polarity N-Channel
Package Type TO-220; TO-220-3
Transistor Grade / Operating Range Automotive
View Details
7 suppliers
DC - 18 GHz, 6 Watt Discrete Power GaN on SiC HEMT - TGF2023-2-01 - Qorvo
Specs
Transistor Technology / Material GaN on SiC
Package Type Die
Power Gain 18 dB
View Details
3 suppliers