Manufacturer: NEC
Storage Condition: Dry storage cabinet & Humidity protection package
Win Source Part Number: 1035492-1SS305-T1
Mounting: SMD (SMT)
Categories: OEM Parts(0-9)
Case / Package: SOT-323
Alternative Parts (Cross-Reference): 1SS305-T11SS305T1;
Popularity: Low
Fake Threat In the Open Market: 45 pct.
Supply and Demand Status: Shortage
RoHS: Non-Compliant
Average Rectified Current: 100 mA
Max Repetitive Reverse Voltage (Vrrm): 100 V
| Win Source Electronics | |
|---|---|
| Product Category | Uncategorized Products |
| Product Number | 1035492-1SS305-T1 |
| Product Name | OEM Parts - OEM Parts (0 - 9) - 1SS305-T1 |