Manufacturer: NEC
Storage Condition: Dry storage cabinet & Humidity protection package
Win Source Part Number: 1035379-1S2835-T2B
Categories: OEM Parts(0-9)
Alternative Parts (Cross-Reference): 1S2835-T2B1S2835T2B;
Popularity: Low
Fake Threat In the Open Market: 46 pct.
Supply and Demand Status: Shortage
RoHS: Non-Compliant
Average Rectified Current: 150 mA
Max Repetitive Reverse Voltage (Vrrm): 35 V
| Win Source Electronics | |
|---|---|
| Product Category | Uncategorized Products |
| Product Number | 1035379-1S2835-T2B |
| Product Name | OEM Parts - OEM Parts (0 - 9) - 1S2835-T2B |