Nearson, Inc. RF Antennas T321AM-GDP

Description
900MHz, 1.8GHz, 1.9GHz Whip, Straight RF Antenna 890MHz ~ 960MHz, 1.71GHz ~ 1.99GHz 0dBi SMA Male Connector Mount
Request a Quote Datasheet
Description
900MHz, 1.8GHz, 1.9GHz Whip, Straight RF Antenna 890MHz ~ 960MHz, 1.71GHz ~ 1.99GHz 0dBi SMA Male Connector Mount
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RF Antennas - 730-1015-ND - DigiKey
Thief River Falls, MN, United States
RF Antennas
730-1015-ND
RF Antennas 730-1015-ND
900MHz, 1.8GHz, 1.9GHz Whip, Straight RF Antenna 890MHz ~ 960MHz, 1.71GHz ~ 1.99GHz 0dBi SMA Male Connector Mount

900MHz, 1.8GHz, 1.9GHz Whip, Straight RF Antenna 890MHz ~ 960MHz, 1.71GHz ~ 1.99GHz 0dBi SMA Male Connector Mount

Buy Now Datasheet
RF Antennas - T321AM-GDP - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
RF Antennas
T321AM-GDP
RF Antennas T321AM-GDP
900MHz, 1.8GHz, 1.9GHz Whip, Straight RF Antenna 890MHz ~ 960MHz, 1.71GHz ~ 1.99GHz 0dBi SMA Male Connector Mount

900MHz, 1.8GHz, 1.9GHz Whip, Straight RF Antenna 890MHz ~ 960MHz, 1.71GHz ~ 1.99GHz 0dBi SMA Male Connector Mount

Buy Now Datasheet

Technical Specifications

  DigiKey Quarktwin Technology Ltd.
Product Category Antennas Antennas
Product Number 730-1015-ND T321AM-GDP
Product Name RF Antennas RF Antennas
Applications RF Antennas
Primary Frequency Range 900.0 to 1900.0 MHz
Gain 0.0 dB
Unlock Full Specs
to access all available technical data

Similar Products

Double Ridge Guide Horn Antenna - ModelSAS-574 - A.H. Systems Inc.
Specs
Applications Modem or Wireless Network; RF Testing
Pattern Type Directional
Polarization Linear
View Details
ANTA7000 2.4 GHz Antenna -  - Sensata Technologies
Sensata Technologies
Specs
Polarization Vertical
Primary Frequency Range 2400.0 MHz
Gain 2.14 dB
View Details
RF Antennas - 2946-758-912-ND - DigiKey
Specs
Applications Modem or Wireless Network; Bluetooth, WLAN
Primary Frequency Range 2442.5 MHz
Gain 2 dB
View Details
2 suppliers