Nearson, Inc. RF Antennas SG104N-2450

Description
2.45GHz General Purpose Whip, Straight RF Antenna 2.4GHz ~ 2.5GHz 11dBi N Type Female Connector Mount
Request a Quote Datasheet
Description
2.45GHz General Purpose Whip, Straight RF Antenna 2.4GHz ~ 2.5GHz 11dBi N Type Female Connector Mount
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RF Antennas - 730-1089-ND - DigiKey
Thief River Falls, MN, United States
RF Antennas
730-1089-ND
RF Antennas 730-1089-ND
2.45GHz General Purpose Whip, Straight RF Antenna 2.4GHz ~ 2.5GHz 11dBi N Type Female Connector Mount

2.45GHz General Purpose Whip, Straight RF Antenna 2.4GHz ~ 2.5GHz 11dBi N Type Female Connector Mount

Buy Now Datasheet
RF Antennas - SG104N-2450 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
RF Antennas
SG104N-2450
RF Antennas SG104N-2450
2.45GHz General Purpose Whip, Straight RF Antenna 2.4GHz ~ 2.5GHz 11dBi N Type Female Connector Mount

2.45GHz General Purpose Whip, Straight RF Antenna 2.4GHz ~ 2.5GHz 11dBi N Type Female Connector Mount

Buy Now Datasheet

Technical Specifications

  DigiKey Quarktwin Technology Ltd.
Product Category Antennas Antennas
Product Number 730-1089-ND SG104N-2450
Product Name RF Antennas RF Antennas
Applications General Purpose General Purpose
Primary Frequency Range 2450.0 MHz
Gain 11 dB
Unlock Full Specs
to access all available technical data

Similar Products

Xbeam™ A EX 2.4GHz & 5.0GHz - xbeam a ex - BARTEC
Specs
Polarization Other;

Vertical

Primary Frequency Range 2400.0 to 5800.0 MHz
Power 2 watts
View Details
Others - BGSX33MU16E6327XTSA1 - Shenzhen Shengyu Electronics Technology Limited
Infineon Technologies AG
Specs
Primary Frequency Range 3800.0 MHz
Form Factor / Mounting Internal
Operating Temperature 185 F (85 C)
View Details
RF Antennas - 2946-758-962-ND - DigiKey
Specs
Applications Cellular or PCS Terminal; Modem or Wireless Network; Bluetooth, GSM, UMTS, WLAN
Primary Frequency Range 850.0 to 2400.0 MHz
Technology Type Dome
View Details
2 suppliers