Nearson, Inc. RF Antennas S765N-915

Description
915MHz Dome RF Antenna 902MHz ~ 928MHz 2dBi N Type Male Panel Mount
Request a Quote Datasheet
Description
915MHz Dome RF Antenna 902MHz ~ 928MHz 2dBi N Type Male Panel Mount
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RF Antennas - 730-1026-ND - DigiKey
Thief River Falls, MN, United States
RF Antennas
730-1026-ND
RF Antennas 730-1026-ND
915MHz Dome RF Antenna 902MHz ~ 928MHz 2dBi N Type Male Panel Mount

915MHz Dome RF Antenna 902MHz ~ 928MHz 2dBi N Type Male Panel Mount

Buy Now Datasheet
RF Antennas - S765N-915 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
RF Antennas
S765N-915
RF Antennas S765N-915
915MHz Dome RF Antenna 902MHz ~ 928MHz 2dBi N Type Male Panel Mount

915MHz Dome RF Antenna 902MHz ~ 928MHz 2dBi N Type Male Panel Mount

Buy Now Datasheet

Technical Specifications

  DigiKey Quarktwin Technology Ltd.
Product Category Antennas Antennas
Product Number 730-1026-ND S765N-915
Product Name RF Antennas RF Antennas
Applications RF Antennas
Primary Frequency Range 915.0 MHz
Gain 2 dB
Unlock Full Specs
to access all available technical data

Similar Products

GPS L1 Passive Ceramic Patch Antenna (10x10x4mm) - ET-GPL1-104 - Eteily Technologies India Pvt. Ltd.
Specs
Applications GPS
Polarization Right Hand Circular
Primary Frequency Range 1575.4 MHz
View Details
H-Field Rod Antenna - Model EHA-50B - A.H. Systems Inc.
Specs
Applications Aerospace or Military; RF Testing
Pattern Type Directional
Polarization Linear
View Details
Antenna - 758-974/000-001 - WAGO
Specs
Primary Frequency Range 617.0 to 6000.0 MHz
View Details
3 suppliers