Nearson, Inc. RF Antennas S331AH-915

Description
915MHz Whip, Straight RF Antenna 902MHz ~ 928MHz 1dBi RP-SMA Female Connector Mount
Request a Quote Datasheet
Description
915MHz Whip, Straight RF Antenna 902MHz ~ 928MHz 1dBi RP-SMA Female Connector Mount
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RF Antennas - 730-1010-ND - DigiKey
Thief River Falls, MN, United States
RF Antennas
730-1010-ND
RF Antennas 730-1010-ND
915MHz Whip, Straight RF Antenna 902MHz ~ 928MHz 1dBi RP-SMA Female Connector Mount

915MHz Whip, Straight RF Antenna 902MHz ~ 928MHz 1dBi RP-SMA Female Connector Mount

Buy Now Datasheet
RF Antennas - S331AH-915 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
RF Antennas
S331AH-915
RF Antennas S331AH-915
915MHz Whip, Straight RF Antenna 902MHz ~ 928MHz 1dBi RP-SMA Female Connector Mount

915MHz Whip, Straight RF Antenna 902MHz ~ 928MHz 1dBi RP-SMA Female Connector Mount

Buy Now Datasheet

Technical Specifications

  DigiKey Quarktwin Technology Ltd.
Product Category Antennas Antennas
Product Number 730-1010-ND S331AH-915
Product Name RF Antennas RF Antennas
Applications RF Antennas
Primary Frequency Range 915.0 MHz
Gain 1 dB
Unlock Full Specs
to access all available technical data

Similar Products

Xbeam™ XL EX 2 - 6 GHz - xbeam a ex 1 1 - BARTEC
Specs
Polarization Other;

Vertical

Primary Frequency Range 2000.0 to 6000.0 MHz
Power 6 watts
View Details
RF, Antenna centric solutions - BGC100GN6 - Infineon Technologies AG
Specs
Primary Frequency Range 600.0 to 2700.0 MHz
View Details
RF Antennas - 2946-758-912-ND - DigiKey
Specs
Applications Modem or Wireless Network; Bluetooth, WLAN
Primary Frequency Range 2442.5 MHz
Gain 2 dB
View Details
2 suppliers