Nearson, Inc. RF Antennas S325TC-915

Description
915MHz Whip, Straight RF Antenna 902MHz ~ 928MHz 0dBi TNC Male Connector Mount
Request a Quote Datasheet
Description
915MHz Whip, Straight RF Antenna 902MHz ~ 928MHz 0dBi TNC Male Connector Mount
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RF Antennas - 730-1024-ND - DigiKey
Thief River Falls, MN, United States
RF Antennas
730-1024-ND
RF Antennas 730-1024-ND
915MHz Whip, Straight RF Antenna 902MHz ~ 928MHz 0dBi TNC Male Connector Mount

915MHz Whip, Straight RF Antenna 902MHz ~ 928MHz 0dBi TNC Male Connector Mount

Buy Now Datasheet
RF Antennas - S325TC-915 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
RF Antennas
S325TC-915
RF Antennas S325TC-915
915MHz Whip, Straight RF Antenna 902MHz ~ 928MHz 0dBi TNC Male Connector Mount

915MHz Whip, Straight RF Antenna 902MHz ~ 928MHz 0dBi TNC Male Connector Mount

Buy Now Datasheet

Technical Specifications

  DigiKey Quarktwin Technology Ltd.
Product Category Antennas Antennas
Product Number 730-1024-ND S325TC-915
Product Name RF Antennas RF Antennas
Applications RF Antennas
Primary Frequency Range 915.0 MHz
Gain 0.0 dB
Unlock Full Specs
to access all available technical data

Similar Products

Xbeam™ A EX 2.4GHz & 5.0GHz - xbeam a ex - BARTEC
Specs
Polarization Other;

Vertical

Primary Frequency Range 2400.0 to 5800.0 MHz
Power 2 watts
View Details
RF, Antenna centric solutions - BGSA20UGL8 - Infineon Technologies AG
Specs
Primary Frequency Range 400.0 to 6000.0 MHz
View Details
Antenna - 758-974/000-001 - WAGO
Specs
Primary Frequency Range 617.0 to 6000.0 MHz
View Details
3 suppliers