Nearson, Inc. RF Antennas S1551AH-915S

Description
915MHz ISM Whip, Tilt RF Antenna 902MHz ~ 928MHz 2dBi RP-SMA Male Connector Mount
Request a Quote Datasheet
Description
915MHz ISM Whip, Tilt RF Antenna 902MHz ~ 928MHz 2dBi RP-SMA Male Connector Mount
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RF Antennas - 730-1062-ND - DigiKey
Thief River Falls, MN, United States
RF Antennas
730-1062-ND
RF Antennas 730-1062-ND
915MHz ISM Whip, Tilt RF Antenna 902MHz ~ 928MHz 2dBi RP-SMA Male Connector Mount

915MHz ISM Whip, Tilt RF Antenna 902MHz ~ 928MHz 2dBi RP-SMA Male Connector Mount

Buy Now Datasheet
RF Antennas - S1551AH-915S - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
RF Antennas
S1551AH-915S
RF Antennas S1551AH-915S
915MHz ISM Whip, Tilt RF Antenna 902MHz ~ 928MHz 2dBi RP-SMA Male Connector Mount

915MHz ISM Whip, Tilt RF Antenna 902MHz ~ 928MHz 2dBi RP-SMA Male Connector Mount

Buy Now Datasheet

Technical Specifications

  DigiKey Quarktwin Technology Ltd.
Product Category Antennas Antennas
Product Number 730-1062-ND S1551AH-915S
Product Name RF Antennas RF Antennas
Applications ISM ISM
Primary Frequency Range 915.0 MHz
Gain 2 dB
Unlock Full Specs
to access all available technical data

Similar Products

Antennas - 2344657-7 - TE Connectivity
TE Connectivity
Specs
Applications Wi-Fi
Pattern Type Omni directional
Polarization Linear
View Details
5 suppliers
RF Antennas - 2946-758-966-ND - DigiKey
Specs
Applications Cellular or PCS Terminal; Modem or Wireless Network; GSM, UMTS
Primary Frequency Range 850.0 to 2100.0 MHz
Technology Type Dome
View Details
2 suppliers
ANTA7000 2.4 GHz Antenna -  - Sensata Technologies
Sensata Technologies
Specs
Polarization Vertical
Primary Frequency Range 2400.0 MHz
Gain 2.14 dB
View Details