Nearson, Inc. RF Antennas S1551AH-868S

Description
868MHz ISM Whip, Tilt RF Antenna 867MHz ~ 869MHz 2dBi RP-SMA Male Connector Mount
Request a Quote Datasheet
Description
868MHz ISM Whip, Tilt RF Antenna 867MHz ~ 869MHz 2dBi RP-SMA Male Connector Mount
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RF Antennas - 730-1067-ND - DigiKey
Thief River Falls, MN, United States
RF Antennas
730-1067-ND
RF Antennas 730-1067-ND
868MHz ISM Whip, Tilt RF Antenna 867MHz ~ 869MHz 2dBi RP-SMA Male Connector Mount

868MHz ISM Whip, Tilt RF Antenna 867MHz ~ 869MHz 2dBi RP-SMA Male Connector Mount

Buy Now Datasheet
RF Antennas - S1551AH-868S - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
RF Antennas
S1551AH-868S
RF Antennas S1551AH-868S
868MHz ISM Whip, Tilt RF Antenna 867MHz ~ 869MHz 2dBi RP-SMA Male Connector Mount

868MHz ISM Whip, Tilt RF Antenna 867MHz ~ 869MHz 2dBi RP-SMA Male Connector Mount

Buy Now Datasheet

Technical Specifications

  DigiKey Quarktwin Technology Ltd.
Product Category Antennas Antennas
Product Number 730-1067-ND S1551AH-868S
Product Name RF Antennas RF Antennas
Applications ISM ISM
Primary Frequency Range 868.0 MHz
Gain 2 dB
Unlock Full Specs
to access all available technical data

Similar Products

Antennas - 1-2108857-1 - TE Connectivity
Specs
Applications Wi-Fi
Pattern Type Omni directional
Polarization Linear
View Details
2 suppliers
RF Antennas - 758-963 - Quarktwin Technology Ltd.
Specs
Applications GSM, UMTS
Technology Type Whip; Whip, Straight
View Details
L-band Magnetic Patch Antenna (IP65) - AS-ANT-MAGLB-L6-30SMA-00 - ArduSimple
Specs
Primary Frequency Range 1525.0 to 1559.0 MHz
Gain 27 dB
VSWR 2 :1
View Details
ANTA7000 2.4 GHz Antenna -  - Sensata Technologies
Sensata Technologies
Specs
Polarization Vertical
Primary Frequency Range 2400.0 MHz
Gain 2.14 dB
View Details