Nearson, Inc. RF Antennas S152AH-2450S

Description
2.4GHz Whip, Tilt RF Antenna 2.4GHz ~ 2.5GHz 4dBi RP-SMA Male Connector Mount
Request a Quote Datasheet
Description
2.4GHz Whip, Tilt RF Antenna 2.4GHz ~ 2.5GHz 4dBi RP-SMA Male Connector Mount
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RF Antennas - 730-1023-ND - DigiKey
Thief River Falls, MN, United States
RF Antennas
730-1023-ND
RF Antennas 730-1023-ND
2.4GHz Whip, Tilt RF Antenna 2.4GHz ~ 2.5GHz 4dBi RP-SMA Male Connector Mount

2.4GHz Whip, Tilt RF Antenna 2.4GHz ~ 2.5GHz 4dBi RP-SMA Male Connector Mount

Buy Now Datasheet
RF Antennas - S152AH-2450S - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
RF Antennas
S152AH-2450S
RF Antennas S152AH-2450S
2.4GHz Whip, Tilt RF Antenna 2.4GHz ~ 2.5GHz 4dBi RP-SMA Male Connector Mount

2.4GHz Whip, Tilt RF Antenna 2.4GHz ~ 2.5GHz 4dBi RP-SMA Male Connector Mount

Buy Now Datasheet

Technical Specifications

  DigiKey Quarktwin Technology Ltd.
Product Category Antennas Antennas
Product Number 730-1023-ND S152AH-2450S
Product Name RF Antennas RF Antennas
Applications RF Antennas
Primary Frequency Range 2400.0 MHz
Gain 4 dB
Unlock Full Specs
to access all available technical data

Similar Products

ANTA7000 2.4 GHz Antenna -  - Sensata Technologies
Sensata Technologies
Specs
Polarization Vertical
Primary Frequency Range 2400.0 MHz
Gain 2.14 dB
View Details
RFID Antennas - 2097288 - RS Components, Ltd.
RS Components, Ltd.
Specs
Applications RFID
Primary Frequency Range 865.0 to ? MHz
Connectors Type N
View Details
GPS/GLONASS L1+L2 Active Ceramic Patch Antenna With 1.13mm Cable (L-10cm) + UFL (8*8*4 mm) - ET-GPL12-5L10C-U8 - Eteily Technologies India Pvt. Ltd.
Specs
Applications GPS
Polarization Vertical; Right Hand Circular
Primary Frequency Range 1575.4 to 1602.0 MHz
View Details