Nearson, Inc. RF Antennas EM-MBD41002

Description
140MHz, 625MHz Whip, Straight RF Antenna 100MHz ~ 180MHz, 380MHz ~ 870MHz N Type Base Mount
Request a Quote Datasheet
Description
140MHz, 625MHz Whip, Straight RF Antenna 100MHz ~ 180MHz, 380MHz ~ 870MHz N Type Base Mount
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RF Antennas - 730-1046-ND - DigiKey
Thief River Falls, MN, United States
RF Antennas
730-1046-ND
RF Antennas 730-1046-ND
140MHz, 625MHz Whip, Straight RF Antenna 100MHz ~ 180MHz, 380MHz ~ 870MHz N Type Base Mount

140MHz, 625MHz Whip, Straight RF Antenna 100MHz ~ 180MHz, 380MHz ~ 870MHz N Type Base Mount

Buy Now Datasheet
RF Antennas - EM-MBD41002 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
RF Antennas
EM-MBD41002
RF Antennas EM-MBD41002
140MHz, 625MHz Whip, Straight RF Antenna 100MHz ~ 180MHz, 380MHz ~ 870MHz N Type Base Mount

140MHz, 625MHz Whip, Straight RF Antenna 100MHz ~ 180MHz, 380MHz ~ 870MHz N Type Base Mount

Buy Now

Technical Specifications

  DigiKey Quarktwin Technology Ltd.
Product Category Antennas Antennas
Product Number 730-1046-ND EM-MBD41002
Product Name RF Antennas RF Antennas
Applications RF Antennas
Unlock Full Specs
to access all available technical data

Similar Products

Standard Gain Horn - ModelSAS-582 - A.H. Systems Inc.
Specs
Applications Modem or Wireless Network; RF Testing
Pattern Type Directional
Polarization Linear
View Details
ANTA7000 2.4 GHz Antenna -  - Sensata Technologies
Sensata Technologies
Specs
Polarization Vertical
Primary Frequency Range 2400.0 MHz
Gain 2.14 dB
View Details
RF Antennas - 2946-758-966-ND - DigiKey
Specs
Applications Cellular or PCS Terminal; Modem or Wireless Network; GSM, UMTS
Primary Frequency Range 850.0 to 2100.0 MHz
Technology Type Dome
View Details
2 suppliers