NDK Development Boards, Kits, Programmers - RF Evaluation and Development Kits, Boards S6R6G6R6GA

Description
Win Source Part Number: 1283533-S6R6G6R6GA Category: Development Boards, Kits, Programmers>RF Evaluation and Development Kits, Boards Type: Frequency Synthesizer Package: Box Standard Package: 1 Frequency: 6.57GHz ~ 6.589GHz Supplied Contents: Board(s) ECCN: EAR99 Fake Threat In the Open Market: 53 pct. MSL Level: 1 (Unlimited) HTSUS: 8543.20.0000 Mfr: NDK America, Inc.
Request a Quote Datasheet
Description
Win Source Part Number: 1283533-S6R6G6R6GA Category: Development Boards, Kits, Programmers>RF Evaluation and Development Kits, Boards Type: Frequency Synthesizer Package: Box Standard Package: 1 Frequency: 6.57GHz ~ 6.589GHz Supplied Contents: Board(s) ECCN: EAR99 Fake Threat In the Open Market: 53 pct. MSL Level: 1 (Unlimited) HTSUS: 8543.20.0000 Mfr: NDK America, Inc.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Development Boards, Kits, Programmers - RF Evaluation and Development Kits, Boards - 1283533-S6R6G6R6GA - Win Source Electronics
Laguna Hills, CA, United States
Development Boards, Kits, Programmers - RF Evaluation and Development Kits, Boards
1283533-S6R6G6R6GA
Development Boards, Kits, Programmers - RF Evaluation and Development Kits, Boards 1283533-S6R6G6R6GA
Win Source Part Number: 1283533-S6R6G6R6GA Category: Development Boards, Kits, Programmers>RF Evaluation and Development Kits, Boards Type: Frequency Synthesizer Package: Box Standard Package: 1 Frequency: 6.57GHz ~ 6.589GHz Supplied Contents: Board(s) ECCN: EAR99 Fake Threat In the Open Market: 53 pct. MSL Level: 1 (Unlimited) HTSUS: 8543.20.0000 Mfr: NDK America, Inc.

Win Source Part Number: 1283533-S6R6G6R6GA
Category: Development Boards, Kits, Programmers>RF Evaluation and Development Kits, Boards
Type: Frequency Synthesizer
Package: Box
Standard Package: 1
Frequency: 6.57GHz ~ 6.589GHz
Supplied Contents: Board(s)
ECCN: EAR99
Fake Threat In the Open Market: 53 pct.
MSL Level: 1 (Unlimited)
HTSUS: 8543.20.0000
Mfr: NDK America, Inc.

Buy Now Datasheet
Development Boards, Kits, Programmers - Evaluation Boards - RF Evaluation and Development Kits, Boards - S6R6G6R6GA - Acme Chip Technology Co., Limited
Shenzhen, China
Development Boards, Kits, Programmers - Evaluation Boards - RF Evaluation and Development Kits, Boards
S6R6G6R6GA
Development Boards, Kits, Programmers - Evaluation Boards - RF Evaluation and Development Kits, Boards S6R6G6R6GA
FREQ SYNTH 6570MHZ TO 6589MHZ

FREQ SYNTH 6570MHZ TO 6589MHZ

Supplier's Site

Technical Specifications

  Win Source Electronics Acme Chip Technology Co., Limited
Product Category Electronic Development Boards Electronic Development Boards
Product Number 1283533-S6R6G6R6GA S6R6G6R6GA
Product Name Development Boards, Kits, Programmers - RF Evaluation and Development Kits, Boards Development Boards, Kits, Programmers - Evaluation Boards - RF Evaluation and Development Kits, Boards
Category Developement Board Developement Board
Unlock Full Specs
to access all available technical data

Similar Products

Evaluation Boards - CY3676 - Infineon Technologies AG
Infineon Technologies AG
Specs
Category Developement Board
Supported System Industrial automation ; Communication ; Infotainment
View Details
3 suppliers
TB,PSA-5454+,CA1389,0.05-4 GHZ - TB-534-4+ - Mini-Circuits
Specs
Category Developement Board
View Details
Development Tool Accessories - 2049901 - RS Components, Ltd.
Specs
Category Development Suite / Kit
View Details