NDK Oscillator S510M804MD

Description
A frequency synthesizer equipped with a high-stability TCXO. Best suited for base stations requiring low power consumption and excellent starting characteristics. Low-phase noise characteristic: –50 dBc max. as the integration value from 10 Hz to 1 MHz Wide frequency range: 510.292857 to 804.292857 MHz Highly stable signal source: x/-2.0 x10-6 max. Frequency setting is possible with a rotary switch (6 MHz step). A product with characteristics best suited for digital terrestrial broadcasting (ISDB-T) mini satellite stations.
Datasheet
Description
A frequency synthesizer equipped with a high-stability TCXO. Best suited for base stations requiring low power consumption and excellent starting characteristics. Low-phase noise characteristic: –50 dBc max. as the integration value from 10 Hz to 1 MHz Wide frequency range: 510.292857 to 804.292857 MHz Highly stable signal source: x/-2.0 x10-6 max. Frequency setting is possible with a rotary switch (6 MHz step). A product with characteristics best suited for digital terrestrial broadcasting (ISDB-T) mini satellite stations.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Oscillator - S510M804MD - NDK
Belvidere, IL, USA
Oscillator
S510M804MD
Oscillator S510M804MD
A frequency synthesizer equipped with a high-stability TCXO. Best suited for base stations requiring low power consumption and excellent starting characteristics. Low-phase noise characteristic: –50 dBc max. as the integration value from 10 Hz to 1 MHz Wide frequency range: 510.292857 to 804.292857 MHz Highly stable signal source: x/-2.0 x10-6 max. Frequency setting is possible with a rotary switch (6 MHz step). A product with characteristics best suited for digital terrestrial broadcasting (ISDB-T) mini satellite stations.

A frequency synthesizer equipped with a high-stability TCXO. Best suited for base stations requiring low power consumption and excellent starting characteristics.

  • Low-phase noise characteristic: –50 dBc max. as the integration value from 10 Hz to 1 MHz
  • Wide frequency range: 510.292857 to 804.292857 MHz
  • Highly stable signal source: x/-2.0 x10-6 max.
  • Frequency setting is possible with a rotary switch (6 MHz step).
  • A product with characteristics best suited for digital terrestrial broadcasting (ISDB-T) mini satellite stations.
Supplier's Site Datasheet

Technical Specifications

  NDK
Product Category Oscillators
Product Number S510M804MD
Product Name Oscillator
Oscillator Type Frequency Synthesizer
Package / Form Factor Module; 90×21×110mm
Connectors SMA; DF11-12DP-2DS
Features / Standards RoHS; Programmable
Frequency 510 to 804 MHz
Unlock Full Specs
to access all available technical data

Similar Products

32 kHz TCXOs - SiT1552AC-JF-D74-32.768 - SiTime Corporation
Specs
Oscillator Type TCXO
Package / Form Factor 1.5x0.8
Frequency 0.0328 MHz
View Details
Oscillators - TK954 - Crane Aerospace & Electronics
Crane Aerospace & Electronics
Specs
Frequency 70 MHz
Output Power 9 dBm
View Details
Clock/Timing - Programmable Timers and Oscillators - NE555DE4 - Lingto Electronic Limited
Specs
Package / Form Factor Surface Mount; Surface Mount
Frequency 0.1000 MHz
Operating Temperature 0 to 70 C (32 to 158 F)
View Details
Programmable Oscillators - 510AAB-AAAG - Acme Chip Technology Co., Limited
Specs
Oscillator Type XO; XO (Standard)
Package / Form Factor Surface Mount; Surface Mount
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details