NDK Development Boards, Kits, Programmers - RF Evaluation and Development Kits, Boards S510M804MB

Description
Win Source Part Number: 1283534-S510M804MB Category: Development Boards, Kits, Programmers>RF Evaluation and Development Kits, Boards Type: Frequency Synthesizer Package: Box Standard Package: 1 Frequency: 510MHz ~ 804MHz Supplied Contents: Board(s) ECCN: EAR99 Fake Threat In the Open Market: 52 pct. MSL Level: 1 (Unlimited) HTSUS: 8543.20.0000 Mfr: NDK America, Inc.
Request a Quote Datasheet
Description
Win Source Part Number: 1283534-S510M804MB Category: Development Boards, Kits, Programmers>RF Evaluation and Development Kits, Boards Type: Frequency Synthesizer Package: Box Standard Package: 1 Frequency: 510MHz ~ 804MHz Supplied Contents: Board(s) ECCN: EAR99 Fake Threat In the Open Market: 52 pct. MSL Level: 1 (Unlimited) HTSUS: 8543.20.0000 Mfr: NDK America, Inc.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Development Boards, Kits, Programmers - RF Evaluation and Development Kits, Boards - 1283534-S510M804MB - Win Source Electronics
Laguna Hills, CA, United States
Development Boards, Kits, Programmers - RF Evaluation and Development Kits, Boards
1283534-S510M804MB
Development Boards, Kits, Programmers - RF Evaluation and Development Kits, Boards 1283534-S510M804MB
Win Source Part Number: 1283534-S510M804MB Category: Development Boards, Kits, Programmers>RF Evaluation and Development Kits, Boards Type: Frequency Synthesizer Package: Box Standard Package: 1 Frequency: 510MHz ~ 804MHz Supplied Contents: Board(s) ECCN: EAR99 Fake Threat In the Open Market: 52 pct. MSL Level: 1 (Unlimited) HTSUS: 8543.20.0000 Mfr: NDK America, Inc.

Win Source Part Number: 1283534-S510M804MB
Category: Development Boards, Kits, Programmers>RF Evaluation and Development Kits, Boards
Type: Frequency Synthesizer
Package: Box
Standard Package: 1
Frequency: 510MHz ~ 804MHz
Supplied Contents: Board(s)
ECCN: EAR99
Fake Threat In the Open Market: 52 pct.
MSL Level: 1 (Unlimited)
HTSUS: 8543.20.0000
Mfr: NDK America, Inc.

Buy Now Datasheet
Development Boards, Kits, Programmers - Evaluation Boards - RF Evaluation and Development Kits, Boards - S510M804MB - Acme Chip Technology Co., Limited
Shenzhen, China
Development Boards, Kits, Programmers - Evaluation Boards - RF Evaluation and Development Kits, Boards
S510M804MB
Development Boards, Kits, Programmers - Evaluation Boards - RF Evaluation and Development Kits, Boards S510M804MB
FREQ SYNTH 510MHZ TO 804MHZ

FREQ SYNTH 510MHZ TO 804MHZ

Supplier's Site

Technical Specifications

  Win Source Electronics Acme Chip Technology Co., Limited
Product Category Electronic Development Boards Electronic Development Boards
Product Number 1283534-S510M804MB S510M804MB
Product Name Development Boards, Kits, Programmers - RF Evaluation and Development Kits, Boards Development Boards, Kits, Programmers - Evaluation Boards - RF Evaluation and Development Kits, Boards
Category Developement Board Developement Board
Unlock Full Specs
to access all available technical data

Similar Products

simpleRTK2B mPCIe - AS-RTK2B-MPCIE-L1L2-F9 - ArduSimple
Specs
Category Developement Board
Supported System Communications/Networking
View Details
Sensor Development Boards and Evaluation Kits - DPP901Z000 - TE Connectivity
Specs
Category Development Suite / Kit
View Details
3 suppliers
Embedded MCU, DSP Evaluation Boards - 448-CY8CKIT-145-40XX-ND - DigiKey
Specs
Manufacturer INFINEON TECHNOLOGIES; Other
View Details
3 suppliers