NDK Oscillator S510M804MB

Description
A frequency synthesizer equipped with a high-stability and low-noise OCXO, best suited for base stations requiring high-purity signals. Low-phase noise characteristic: –53 dBc max.as the integration value from 10 Hz to 1 MHz Wide frequency range: 510.292857 to 804.292857 MHz Highly stable signal source: x/-0.5 x10-6 Frequency setting is possible with a rotary switch (6 MHz step). A product with characteristics best suited for digital terrestrial broadcasting (ISDB-T).
Datasheet
Description
A frequency synthesizer equipped with a high-stability and low-noise OCXO, best suited for base stations requiring high-purity signals. Low-phase noise characteristic: –53 dBc max.as the integration value from 10 Hz to 1 MHz Wide frequency range: 510.292857 to 804.292857 MHz Highly stable signal source: x/-0.5 x10-6 Frequency setting is possible with a rotary switch (6 MHz step). A product with characteristics best suited for digital terrestrial broadcasting (ISDB-T).
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Oscillator - S510M804MB - NDK
Belvidere, IL, USA
Oscillator
S510M804MB
Oscillator S510M804MB
A frequency synthesizer equipped with a high-stability and low-noise OCXO, best suited for base stations requiring high-purity signals. Low-phase noise characteristic: –53 dBc max.as the integration value from 10 Hz to 1 MHz Wide frequency range: 510.292857 to 804.292857 MHz Highly stable signal source: x/-0.5 x10-6 Frequency setting is possible with a rotary switch (6 MHz step). A product with characteristics best suited for digital terrestrial broadcasting (ISDB-T).

A frequency synthesizer equipped with a high-stability and low-noise OCXO, best suited for base stations requiring high-purity signals.

  • Low-phase noise characteristic: –53 dBc max.as the integration value from 10 Hz to 1 MHz
  • Wide frequency range: 510.292857 to 804.292857 MHz
  • Highly stable signal source: x/-0.5 x10-6
  • Frequency setting is possible with a rotary switch (6 MHz step).
  • A product with characteristics best suited for digital terrestrial broadcasting (ISDB-T).
Supplier's Site Datasheet

Technical Specifications

  NDK
Product Category Oscillators
Product Number S510M804MB
Product Name Oscillator
Oscillator Type Frequency Synthesizer
Package / Form Factor Module; 90×19.7×110mm
Connectors SMA; DF11-12DP-2DS
Features / Standards RoHS; Programmable
Frequency 510 to 804 MHz
Unlock Full Specs
to access all available technical data

Similar Products

32 kHz TCXOs - SiT1552AI-JE-D26-32.768 - SiTime Corporation
Specs
Oscillator Type TCXO
Package / Form Factor 1.5x0.8
Frequency 0.0328 MHz
View Details
Surface Mount Oscillators - ECS-2018-200-BN - ECS Inc. International
Specs
Oscillator Type XO
Package / Form Factor Surface Mount
Features / Standards RoHS
View Details
2 suppliers
Oscillator Crystal - 510ABA40M0000AAG - Richardson RFPD
Specs
Frequency 40 MHz
Frequency Stability 50 ppm
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details
2 suppliers
VCO / SURF MOUNT / RoHS - ROS-1150C-119R+ - Mini-Circuits
Specs
Oscillator Type VCO
Package / Form Factor Surface Mount
Features / Standards RoHS
View Details