NDK Development Boards, Kits, Programmers - RF Evaluation and Development Kits, Boards S470M890MA

Description
Win Source Part Number: 1283535-S470M890MA Category: Development Boards, Kits, Programmers>RF Evaluation and Development Kits, Boards Type: Frequency Synthesizer Package: Box Standard Package: 1 Frequency: 470MHz ~ 890MHz Supplied Contents: Board(s) ECCN: EAR99 Fake Threat In the Open Market: 74 pct. MSL Level: 1 (Unlimited) HTSUS: 8543.20.0000 Mfr: NDK America, Inc.
Request a Quote Datasheet
Description
Win Source Part Number: 1283535-S470M890MA Category: Development Boards, Kits, Programmers>RF Evaluation and Development Kits, Boards Type: Frequency Synthesizer Package: Box Standard Package: 1 Frequency: 470MHz ~ 890MHz Supplied Contents: Board(s) ECCN: EAR99 Fake Threat In the Open Market: 74 pct. MSL Level: 1 (Unlimited) HTSUS: 8543.20.0000 Mfr: NDK America, Inc.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Development Boards, Kits, Programmers - RF Evaluation and Development Kits, Boards - 1283535-S470M890MA - Win Source Electronics
Laguna Hills, CA, United States
Development Boards, Kits, Programmers - RF Evaluation and Development Kits, Boards
1283535-S470M890MA
Development Boards, Kits, Programmers - RF Evaluation and Development Kits, Boards 1283535-S470M890MA
Win Source Part Number: 1283535-S470M890MA Category: Development Boards, Kits, Programmers>RF Evaluation and Development Kits, Boards Type: Frequency Synthesizer Package: Box Standard Package: 1 Frequency: 470MHz ~ 890MHz Supplied Contents: Board(s) ECCN: EAR99 Fake Threat In the Open Market: 74 pct. MSL Level: 1 (Unlimited) HTSUS: 8543.20.0000 Mfr: NDK America, Inc.

Win Source Part Number: 1283535-S470M890MA
Category: Development Boards, Kits, Programmers>RF Evaluation and Development Kits, Boards
Type: Frequency Synthesizer
Package: Box
Standard Package: 1
Frequency: 470MHz ~ 890MHz
Supplied Contents: Board(s)
ECCN: EAR99
Fake Threat In the Open Market: 74 pct.
MSL Level: 1 (Unlimited)
HTSUS: 8543.20.0000
Mfr: NDK America, Inc.

Buy Now Datasheet
Development Boards, Kits, Programmers - Evaluation Boards - RF Evaluation and Development Kits, Boards - S470M890MA - Acme Chip Technology Co., Limited
Shenzhen, China
Development Boards, Kits, Programmers - Evaluation Boards - RF Evaluation and Development Kits, Boards
S470M890MA
Development Boards, Kits, Programmers - Evaluation Boards - RF Evaluation and Development Kits, Boards S470M890MA
FREQ SYNTH 470MHZ TO 890MHZ

FREQ SYNTH 470MHZ TO 890MHZ

Supplier's Site

Technical Specifications

  Win Source Electronics Acme Chip Technology Co., Limited
Product Category Electronic Development Boards Electronic Development Boards
Product Number 1283535-S470M890MA S470M890MA
Product Name Development Boards, Kits, Programmers - RF Evaluation and Development Kits, Boards Development Boards, Kits, Programmers - Evaluation Boards - RF Evaluation and Development Kits, Boards
Category Developement Board Developement Board
Unlock Full Specs
to access all available technical data

Similar Products

simpleRTK2B Lite - AS-RTK2B-LIT-L1L2-SMA-01 - ArduSimple
Specs
Category Developement Board
Supported System Communications/Networking
View Details
Sensor Development Boards and Evaluation Kits - 10211278-00 - TE Connectivity
Specs
Category Development Suite / Kit
View Details
Evaluation Boards - BTG7007A-1EPW DB - Infineon Technologies AG
Specs
Category Developement Board
Supported System Automotive
View Details