NDK Oscillator S470M890MA

Description
frequency synthesizer equipped with a high-stability OCXO: best suited for base stations requiring excellent aging characteristics. Low-phase noise characteristic: –95 dBc/Hz at 100 Hz Wide frequency range: 470 to 890 MHz Highly stable signal source: x/-0.1 x10-6 max. Fine frequency setting resolution: 1 Hz step A product with characteristics best suited for digital terrestrial broadcasting(DVB-T, ATSC).
Datasheet
Description
frequency synthesizer equipped with a high-stability OCXO: best suited for base stations requiring excellent aging characteristics. Low-phase noise characteristic: –95 dBc/Hz at 100 Hz Wide frequency range: 470 to 890 MHz Highly stable signal source: x/-0.1 x10-6 max. Fine frequency setting resolution: 1 Hz step A product with characteristics best suited for digital terrestrial broadcasting(DVB-T, ATSC).
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Oscillator - S470M890MA - NDK
Belvidere, IL, USA
Oscillator
S470M890MA
Oscillator S470M890MA
frequency synthesizer equipped with a high-stability OCXO: best suited for base stations requiring excellent aging characteristics. Low-phase noise characteristic: –95 dBc/Hz at 100 Hz Wide frequency range: 470 to 890 MHz Highly stable signal source: x/-0.1 x10-6 max. Fine frequency setting resolution: 1 Hz step A product with characteristics best suited for digital terrestrial broadcasting(DVB-T, ATSC).

frequency synthesizer equipped with a high-stability OCXO: best suited for base stations requiring excellent aging characteristics.

  • Low-phase noise characteristic: –95 dBc/Hz at 100 Hz
  • Wide frequency range: 470 to 890 MHz
  • Highly stable signal source: x/-0.1 x10-6 max.
  • Fine frequency setting resolution: 1 Hz step
  • A product with characteristics best suited for digital terrestrial broadcasting(DVB-T, ATSC).
Supplier's Site Datasheet

Technical Specifications

  NDK
Product Category Oscillators
Product Number S470M890MA
Product Name Oscillator
Oscillator Type Frequency Synthesizer
Package / Form Factor Module; 100×20×180mm
Connectors SMA; Dsub 9 Pin
Features / Standards RoHS; Programmable
Frequency 470 to 890 MHz
Unlock Full Specs
to access all available technical data

Similar Products

1 Hz to 462.5 kHz Oscillators - SIT1534AI-H4-DCC-16.384 - SiTime Corporation
Specs
Package / Form Factor 2.0x1.2
Frequency 0.0164 MHz
Frequency Stability 100 ppm
View Details
Oscillators - 8530 Series - Crane Aerospace & Electronics
Crane Aerospace & Electronics
Specs
Frequency 6000 to 18000 MHz
Output Power 10 dBm
View Details
Oscillators - 863-510BAA50M0000BAGR-ND - DigiKey
Skyworks Solutions, Inc.
Specs
Oscillator Type XO
Package / Form Factor Surface Mount; 6-SMD, No Lead
Frequency Stability 50 ppm
View Details