NDK Oscillator S2R0G3R0GA

Description
Wide Frequency Bandwidth (1GHz) Ultra Low Phase Noise (less than -90dBc/Hz @1kHz) 1Hz Step Resolution High Purity & Low Spurious Signal Source Frequency Setting Using 3-Wire Serial Interface Built-In PLL Circuit Synchronized with 10MHz External Clock
Description
Wide Frequency Bandwidth (1GHz) Ultra Low Phase Noise (less than -90dBc/Hz @1kHz) 1Hz Step Resolution High Purity & Low Spurious Signal Source Frequency Setting Using 3-Wire Serial Interface Built-In PLL Circuit Synchronized with 10MHz External Clock
Datasheet
Datasheet Summary
Powered by GS/AI

The NDK S2R0G3R0GA oscillator is designed for multilevel modulation applications, offering a frequency range of 2GHz to 3GHz with a bandwidth of 1GHz. It features ultra-low phase noise of less than -90dBc/Hz at 1kHz, ensuring high signal purity and low spurious emissions, with spurious levels below -30dBc for harmonics and -60dBc for other signals. The device provides a frequency resolution of 1Hz and utilizes a 3-wire serial interface for frequency setting. It includes a built-in PLL circuit that synchronizes with a 10MHz external clock, with an external clock input frequency range of 10MHz ± 50Hz. The oscillator has an RF output power of 14dBm ± 2dB and a lock-up time of less than 150 milliseconds. It operates within a temperature range of -10 to +60 degrees Celsius and requires a power supply voltage of +12V with a current consumption of less than 0.5A. The product dimensions are 90mm in width, 19mm in height, and 110mm in depth.

Datasheet Summary
Powered by GS/AI

The NDK S2R0G3R0GA oscillator is designed for multilevel modulation applications, offering a frequency range of 2GHz to 3GHz with a bandwidth of 1GHz. It features ultra-low phase noise of less than -90dBc/Hz at 1kHz, ensuring high signal purity and low spurious emissions, with spurious levels below -30dBc for harmonics and -60dBc for other signals. The device provides a frequency resolution of 1Hz and utilizes a 3-wire serial interface for frequency setting. It includes a built-in PLL circuit that synchronizes with a 10MHz external clock, with an external clock input frequency range of 10MHz ± 50Hz. The oscillator has an RF output power of 14dBm ± 2dB and a lock-up time of less than 150 milliseconds. It operates within a temperature range of -10 to +60 degrees Celsius and requires a power supply voltage of +12V with a current consumption of less than 0.5A. The product dimensions are 90mm in width, 19mm in height, and 110mm in depth.

Suppliers

Company
Product
Description
Supplier Links
Oscillator - S2R0G3R0GA - NDK
Belvidere, IL, USA
Oscillator
S2R0G3R0GA
Oscillator S2R0G3R0GA
Wide Frequency Bandwidth (1GHz) Ultra Low Phase Noise (less than -90dBc/Hz @1kHz) 1Hz Step Resolution High Purity & Low Spurious Signal Source Frequency Setting Using 3-Wire Serial Interface Built-In PLL Circuit Synchronized with 10MHz External Clock
  • Wide Frequency Bandwidth (1GHz)
  • Ultra Low Phase Noise (less than -90dBc/Hz @1kHz)
  • 1Hz Step Resolution
  • High Purity & Low Spurious Signal Source
  • Frequency Setting Using 3-Wire Serial Interface
  • Built-In PLL Circuit Synchronized with 10MHz External Clock
Supplier's Site Datasheet

Technical Specifications

  NDK
Product Category Oscillators
Product Number S2R0G3R0GA
Product Name Oscillator
Oscillator Type Frequency Synthesizer
Package / Form Factor Module; 90×19×110mm
Connectors SMA; SMB; DF11-12DP-2DS
Features / Standards RoHS; Programmable
Unlock Full Specs
to access all available technical data

Similar Products

Crystal Oscillator - SMD-2520 165 series 32.768KHz - Interquip Electronics Co., Ltd.
Specs
Features / Standards RoHS; Lead-Free
Frequency 0.0328 MHz
Supply Voltage 3.3 Volts
View Details
4 Pin Oscillator S3 - S33305T-25.000-X-R - Aker Technology USA Corporation
Aker Technology USA Corporation
Specs
Package / Form Factor Surface Mount; S3
Frequency 25 MHz
Frequency Stability 50 ppm
View Details
32.768 kHz Low Power Clock Oscillator - OM-7605-C9 - Micro Crystal AG
Specs
Oscillator Type XO
Package / Form Factor Surface Mount
Features / Standards RoHS; Lead-Free
View Details
Crystal Oscillators - 7960603P - RS Components, Ltd.
Specs
Oscillator Type XO; XO
Package / Form Factor PDIP
Features / Standards RoHS
View Details