NDK Oscillator NZ2520SB

Description
NZ2520SB Frequency stability of x/-30x10-6. Compact and light. Dimensions and weight: 2.5x2.0 mm, 0.9 mm, and 0.02 g. This crystal clock oscillator can support low frequencies (from 1.5 MHz); an achievement not easy for other crystal oscillators of the same size to equal. Automatic mounting by taping and IR reflow (lead-free) are possible. Lead-free.
Datasheet
Description
NZ2520SB Frequency stability of x/-30x10-6. Compact and light. Dimensions and weight: 2.5x2.0 mm, 0.9 mm, and 0.02 g. This crystal clock oscillator can support low frequencies (from 1.5 MHz); an achievement not easy for other crystal oscillators of the same size to equal. Automatic mounting by taping and IR reflow (lead-free) are possible. Lead-free.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Oscillator - NZ2520SB - NDK
Belvidere, IL, USA
Oscillator
NZ2520SB
Oscillator NZ2520SB
NZ2520SB Frequency stability of x/-30x10-6. Compact and light. Dimensions and weight: 2.5x2.0 mm, 0.9 mm, and 0.02 g. This crystal clock oscillator can support low frequencies (from 1.5 MHz); an achievement not easy for other crystal oscillators of the same size to equal. Automatic mounting by taping and IR reflow (lead-free) are possible. Lead-free.

NZ2520SB Frequency stability of x/-30x10-6.

  • Compact and light. Dimensions and weight: 2.5x2.0 mm, 0.9 mm, and 0.02 g.
  • This crystal clock oscillator can support low frequencies (from 1.5 MHz); an achievement not easy for other crystal oscillators of the same size to equal.
  • Automatic mounting by taping and IR reflow (lead-free) are possible.
  • Lead-free.
Supplier's Site Datasheet
Oscillator - NZ2520SB - NDK
Belvidere, IL, USA
Oscillator
NZ2520SB
Oscillator NZ2520SB
NZ2520SB Frequency stability of x/-50x10-6. Compact and light. Dimensions and weight: 2.5x2.0 mm, 0.9 mm, and 0.02 g. This crystal clock oscillator can support low frequencies (from 1.5 MHz); an achievement not easy for other crystal oscillators of the same size to equal. Automatic mounting by taping and IR reflow (lead-free) are possible. Lead-free.

NZ2520SB Frequency stability of x/-50x10-6.

  • Compact and light. Dimensions and weight: 2.5x2.0 mm, 0.9 mm, and 0.02 g.
  • This crystal clock oscillator can support low frequencies (from 1.5 MHz); an achievement not easy for other crystal oscillators of the same size to equal.
  • Automatic mounting by taping and IR reflow (lead-free) are possible.
  • Lead-free.
Supplier's Site Datasheet
Oscillator - NZ2520SB - NDK
Belvidere, IL, USA
Oscillator
NZ2520SB
Oscillator NZ2520SB
NZ2520SB Frequency stability of x/-20x10-6. Compact and light. Dimensions and weight: 2.5x2.0 mm, 0.9 mm, and 0.02 g. This crystal clock oscillator can support low frequencies (from 1.5 MHz); an achievement not easy for other crystal oscillators of the same size to equal. Automatic mounting by taping and IR reflow (lead-free) are possible. Lead-free.

NZ2520SB Frequency stability of x/-20x10-6.

  • Compact and light. Dimensions and weight: 2.5x2.0 mm, 0.9 mm, and 0.02 g.
  • This crystal clock oscillator can support low frequencies (from 1.5 MHz); an achievement not easy for other crystal oscillators of the same size to equal.
  • Automatic mounting by taping and IR reflow (lead-free) are possible.
  • Lead-free.
Supplier's Site Datasheet
Oscillator - NZ2520SB - NDK
Belvidere, IL, USA
Oscillator
NZ2520SB
Oscillator NZ2520SB
NZ2520SB Frequency stability of x/-50x10-6. Compact and light. Dimensions and weight: 2.5x2.0 mm, 0.9 mm, and 0.02 g. This crystal clock oscillator can support low frequencies (from 1.5 MHz); an achievement not easy for other crystal oscillators of the same size to equal. Automatic mounting by taping and IR reflow (lead-free) are possible. Lead-free.

NZ2520SB Frequency stability of x/-50x10-6.

  • Compact and light. Dimensions and weight: 2.5x2.0 mm, 0.9 mm, and 0.02 g.
  • This crystal clock oscillator can support low frequencies (from 1.5 MHz); an achievement not easy for other crystal oscillators of the same size to equal.
  • Automatic mounting by taping and IR reflow (lead-free) are possible.
  • Lead-free.
Supplier's Site Datasheet
Oscillator - NZ2520SB - NDK
Belvidere, IL, USA
Oscillator
NZ2520SB
Oscillator NZ2520SB
NZ2520SB Frequency stability of x/-100x10-6. Compact and light. Dimensions and weight: 2.5x2.0 mm, 0.9 mm, and 0.02 g. This crystal clock oscillator can support low frequencies (from 1.5 MHz); an achievement not easy for other crystal oscillators of the same size to equal. Automatic mounting by taping and IR reflow (lead-free) are possible. Lead-free.

NZ2520SB Frequency stability of x/-100x10-6.

  • Compact and light. Dimensions and weight: 2.5x2.0 mm, 0.9 mm, and 0.02 g.
  • This crystal clock oscillator can support low frequencies (from 1.5 MHz); an achievement not easy for other crystal oscillators of the same size to equal.
  • Automatic mounting by taping and IR reflow (lead-free) are possible.
  • Lead-free.
Supplier's Site Datasheet

Technical Specifications

  NDK NDK NDK NDK NDK
Product Category Oscillators Oscillators Oscillators Oscillators Oscillators
Product Number NZ2520SB NZ2520SB NZ2520SB NZ2520SB NZ2520SB
Product Name Oscillator Oscillator Oscillator Oscillator Oscillator
Oscillator Type XO XO XO XO XO
Package / Form Factor Surface Mount; 2.5×2.0×0.9mm Surface Mount; 2.5×2.0×0.9mm Surface Mount; 2.5×2.0×0.9mm Surface Mount; 2.5×2.0×0.9mm Surface Mount; 2.5×2.0×0.9mm
Connectors SMT Pad SMT Pad SMT Pad SMT Pad SMT Pad
Features / Standards RoHS; Lead-Free RoHS; Lead-Free RoHS; Lead-Free RoHS; Lead-Free RoHS; Lead-Free
Frequency 1.5 to 80 MHz 1.5 to 80 MHz 1.5 to 80 MHz 1.5 to 80 MHz 1.5 to 80 MHz
Unlock Full Specs
to access all available technical data

Similar Products

Oscillators - 863-510AAA250M000CAG-ND - DigiKey
Skyworks Solutions, Inc.
Specs
Oscillator Type XO
Package / Form Factor Surface Mount; 6-SMD, No Lead
Frequency Stability 50 ppm
View Details
Crystal Oscillators - 1734636 - RS Components, Ltd.
Specs
Oscillator Type Xo
Package / Form Factor Dip14
Features / Standards RoHS
View Details
1 Hz to 462.5 kHz Oscillators - SiT1569AC-J3-30E-0384.000000 - SiTime Corporation
Specs
Package / Form Factor 1.5x0.8
Frequency 0.3840 MHz
Frequency Stability 50 ppm
View Details
Oscillators - X133-ND - DigiKey
ECS Inc. International
Specs
Oscillator Type XO
Package / Form Factor Through Hole; 14-DIP, 4 Leads (Full Size, Metal Can)
Frequency Stability 100 ppm
View Details