NDK Oscillator NZ2016SA

Description
NZ2016SA Frequency stability of x/-100x10-6. Ultra-compact and light. Dimensions and weight: 2.0x1.6 mm, 0.7 mm, and 0.01 g. Power supply voltage of x1.8 to x3.3 V ideal for low-power and power-saving type products. Seam sealing gives high reliability. Wide frequency range: 1.5 to 80 MHz. Automatic mounting by taping and IR reflow (lead-free) are possible.
Datasheet
Description
NZ2016SA Frequency stability of x/-100x10-6. Ultra-compact and light. Dimensions and weight: 2.0x1.6 mm, 0.7 mm, and 0.01 g. Power supply voltage of x1.8 to x3.3 V ideal for low-power and power-saving type products. Seam sealing gives high reliability. Wide frequency range: 1.5 to 80 MHz. Automatic mounting by taping and IR reflow (lead-free) are possible.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Oscillator - NZ2016SA - NDK
Belvidere, IL, USA
Oscillator
NZ2016SA
Oscillator NZ2016SA
NZ2016SA Frequency stability of x/-100x10-6. Ultra-compact and light. Dimensions and weight: 2.0x1.6 mm, 0.7 mm, and 0.01 g. Power supply voltage of x1.8 to x3.3 V ideal for low-power and power-saving type products. Seam sealing gives high reliability. Wide frequency range: 1.5 to 80 MHz. Automatic mounting by taping and IR reflow (lead-free) are possible.

NZ2016SA Frequency stability of x/-100x10-6.

  • Ultra-compact and light. Dimensions and weight: 2.0x1.6 mm, 0.7 mm, and 0.01 g.
  • Power supply voltage of x1.8 to x3.3 V ideal for low-power and power-saving type products.
  • Seam sealing gives high reliability.
  • Wide frequency range: 1.5 to 80 MHz.
  • Automatic mounting by taping and IR reflow (lead-free) are possible.
Supplier's Site Datasheet
Oscillator - NZ2016SA - NDK
Belvidere, IL, USA
Oscillator
NZ2016SA
Oscillator NZ2016SA
NZ2016SA Frequency stability of ±25×10-6. Ultra-compact and light. Dimensions and weight: 2.0×1.6 mm, 0.7 mm, and 0.01 g. Power supply voltage of x1.8 to x3.3 V ideal for low-power and power-saving type products. Seam sealing gives high reliability. Wide frequency range: 1.5 to 80 MHz. Automatic mounting by taping and IR reflow (lead-free) are possible.

NZ2016SA Frequency stability of ±25×10-6.

  • Ultra-compact and light. Dimensions and weight: 2.0×1.6 mm, 0.7 mm, and 0.01 g.
  • Power supply voltage of x1.8 to x3.3 V ideal for low-power and power-saving type products.
  • Seam sealing gives high reliability.
  • Wide frequency range: 1.5 to 80 MHz.
  • Automatic mounting by taping and IR reflow (lead-free) are possible.
Supplier's Site Datasheet
Oscillator - NZ2016SA - NDK
Belvidere, IL, USA
Oscillator
NZ2016SA
Oscillator NZ2016SA
NZ2016SA Frequency stability of ±20×10-6. Ultra-compact and light. Dimensions and weight: 2.0×1.6 mm, 0.7 mm, and 0.01 g. Power supply voltage of x1.8 to x3.3 V ideal for low-power and power-saving type products. Seam sealing gives high reliability. Wide frequency range: 1.5 to 60 MHz. Automatic mounting by taping and IR reflow (lead-free) are possible.

NZ2016SA Frequency stability of ±20×10-6.

  • Ultra-compact and light. Dimensions and weight: 2.0×1.6 mm, 0.7 mm, and 0.01 g.
  • Power supply voltage of x1.8 to x3.3 V ideal for low-power and power-saving type products.
  • Seam sealing gives high reliability.
  • Wide frequency range: 1.5 to 60 MHz.
  • Automatic mounting by taping and IR reflow (lead-free) are possible.
Supplier's Site Datasheet
Oscillator - NZ2016SA - NDK
Belvidere, IL, USA
Oscillator
NZ2016SA
Oscillator NZ2016SA
NZ2016SA Frequency stability of ±50×10-6. Ultra-compact and light. Dimensions and weight: 2.0×1.6 mm, 0.7 mm, and 0.01 g. Power supply voltage of x1.8 to x3.3 V ideal for low-power and power-saving type products. Seam sealing gives high reliability. Wide frequency range: 1.5 to 80 MHz. Automatic mounting by taping and IR reflow (lead-free) are possible

NZ2016SA Frequency stability of ±50×10-6.

  • Ultra-compact and light. Dimensions and weight: 2.0×1.6 mm, 0.7 mm, and 0.01 g.
  • Power supply voltage of x1.8 to x3.3 V ideal for low-power and power-saving type products.
  • Seam sealing gives high reliability.
  • Wide frequency range: 1.5 to 80 MHz.
  • Automatic mounting by taping and IR reflow (lead-free) are possible
Supplier's Site Datasheet
Oscillator - NZ2016SA - NDK
Belvidere, IL, USA
Oscillator
NZ2016SA
Oscillator NZ2016SA
NZ2016SA Frequency stability of ±50×10-6. Ultra-compact and light. Dimensions and weight: 2.0×1.6 mm, 0.7 mm, and 0.01 g. Power supply voltage of x1.8 to x3.3 V ideal for low-power and power-saving type products. Seam sealing gives high reliability. Wide frequency range: 1.5 to 80 MHz. Automatic mounting by taping and IR reflow (lead-free) are possible.

NZ2016SA Frequency stability of ±50×10-6.

  • Ultra-compact and light. Dimensions and weight: 2.0×1.6 mm, 0.7 mm, and 0.01 g.
  • Power supply voltage of x1.8 to x3.3 V ideal for low-power and power-saving type products.
  • Seam sealing gives high reliability.
  • Wide frequency range: 1.5 to 80 MHz.
  • Automatic mounting by taping and IR reflow (lead-free) are possible.
Supplier's Site Datasheet
Oscillator - NZ2016SA - NDK
Belvidere, IL, USA
Oscillator
NZ2016SA
Oscillator NZ2016SA
NZ2016SA Frequency stability of ±30×10-6. Ultra-compact and light. Dimensions and weight: 2.0×1.6 mm, 0.7 mm, and 0.01 g. Power supply voltage of x1.8 to x3.3 V ideal for low-power and power-saving type products. Seam sealing gives high reliability. Wide frequency range: 1.5 to 80 MHz. Automatic mounting by taping and IR reflow (lead-free) are possible.

NZ2016SA Frequency stability of ±30×10-6.

  • Ultra-compact and light. Dimensions and weight: 2.0×1.6 mm, 0.7 mm, and 0.01 g.
  • Power supply voltage of x1.8 to x3.3 V ideal for low-power and power-saving type products.
  • Seam sealing gives high reliability.
  • Wide frequency range: 1.5 to 80 MHz.
  • Automatic mounting by taping and IR reflow (lead-free) are possible.
Supplier's Site Datasheet

Technical Specifications

  NDK NDK NDK NDK NDK NDK
Product Category Oscillators Oscillators Oscillators Oscillators Oscillators Oscillators
Product Number NZ2016SA NZ2016SA NZ2016SA NZ2016SA NZ2016SA NZ2016SA
Product Name Oscillator Oscillator Oscillator Oscillator Oscillator Oscillator
Oscillator Type XO XO XO XO XO XO
Package / Form Factor Surface Mount; 2.0×1.6×0.7mm Surface Mount; 2.0×1.6×0.7mm Surface Mount; 2.0×1.6×0.7mm Surface Mount; 2.0×1.6×0.7mm Surface Mount; 2.0×1.6×0.7mm Surface Mount; 2.0×1.6×0.7mm
Connectors SMT Pad SMT Pad SMT Pad SMT Pad SMT Pad SMT Pad
Features / Standards RoHS; Lead-Free RoHS; Lead-Free RoHS; Lead-Free RoHS; Lead-Free RoHS; Lead-Free RoHS; Lead-Free
Frequency 1.5 to 80 MHz 1.5 to 80 MHz 1.5 to 60 MHz 1.5 to 80 MHz 1.5 to 80 MHz 1.5 to 80 MHz
Unlock Full Specs
to access all available technical data

Similar Products

1 Hz to 462.5 kHz Oscillators - SiT1534AC-J5-D14-16.384 - SiTime Corporation
Specs
Package / Form Factor 1.5x0.8
Frequency 0.0164 MHz
Frequency Stability 75 ppm
View Details
Crystal Oscillators - 7675254P - RS Components, Ltd.
Specs
Oscillator Type Clock
Package / Form Factor PDIP
Features / Standards RoHS
View Details
Oscillators - VCO 7322 - Crane Aerospace & Electronics
Crane Aerospace & Electronics
Specs
Frequency 6000 to 10000 MHz
Output Power 15 dBm
View Details
4 Pin Oscillator S2 - S23305T-4.000-X-R - Aker Technology USA Corporation
Aker Technology USA Corporation
Specs
Package / Form Factor Surface Mount; S2
Frequency 4 MHz
Frequency Stability 50 ppm
View Details