NDK Oscillators - NX8045GB-32.000000MHZ NX8045GB-32.000000MHZ

Description
Manufacturer: NDK Win Source Part Number: 849156-NX8045GB-32.0 00000MHZ Series: NX8045GB Features: 32 MHz Crystal 50 Ohms Package: Reel - TR Categories: Crystals ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 33 pct. Supply and Demand Status: Limited Quantity per package: 1000 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 37 Weeks HTSUS: 8541.60.0060 Other Part Number: NX8045GB-32.000000MH Z-LN-CF-001, NX8045GB32000000MHZ, 644-1031-2, 644-1031-1, 644-1031-6
Request a Quote Datasheet
Description
Manufacturer: NDK Win Source Part Number: 849156-NX8045GB-32.0 00000MHZ Series: NX8045GB Features: 32 MHz Crystal 50 Ohms Package: Reel - TR Categories: Crystals ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 33 pct. Supply and Demand Status: Limited Quantity per package: 1000 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 37 Weeks HTSUS: 8541.60.0060 Other Part Number: NX8045GB-32.000000MH Z-LN-CF-001, NX8045GB32000000MHZ, 644-1031-2, 644-1031-1, 644-1031-6
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Oscillators - NX8045GB-32.000000MHZ - 849156-NX8045GB-32.000000MHZ - Win Source Electronics
Laguna Hills, CA, United States
Oscillators - NX8045GB-32.000000MHZ
849156-NX8045GB-32.000000MHZ
Oscillators - NX8045GB-32.000000MHZ 849156-NX8045GB-32.000000MHZ
Manufacturer: NDK Win Source Part Number: 849156-NX8045GB-32.0 00000MHZ Series: NX8045GB Features: 32 MHz Crystal 50 Ohms Package: Reel - TR Categories: Crystals ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 33 pct. Supply and Demand Status: Limited Quantity per package: 1000 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 37 Weeks HTSUS: 8541.60.0060 Other Part Number: NX8045GB-32.000000MH Z-LN-CF-001, NX8045GB32000000MHZ, 644-1031-2, 644-1031-1, 644-1031-6

Manufacturer: NDK
Win Source Part Number: 849156-NX8045GB-32.000000MHZ
Series: NX8045GB
Features: 32 MHz Crystal 50 Ohms
Package: Reel - TR
Categories: Crystals
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 33 pct.
Supply and Demand Status: Limited
Quantity per package: 1000
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 37 Weeks
HTSUS: 8541.60.0060
Other Part Number: NX8045GB-32.000000MHZ-LN-CF-001, NX8045GB32000000MHZ, 644-1031-2, 644-1031-1, 644-1031-6

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Oscillators
Product Number 849156-NX8045GB-32.000000MHZ
Product Name Oscillators - NX8045GB-32.000000MHZ
Unlock Full Specs
to access all available technical data

Similar Products

OCXO Oscillators - 2055874 - RS Components, Ltd.
RS Components, Ltd.
Specs
Oscillator Type OCXO; Oxco
Package / Form Factor Europack high
Frequency Stability 10 ppm
View Details
Surface Mount Oscillators - ECOC-2522-38.400-5HC - ECS Inc. International
Specs
Oscillator Type OCXO
Package / Form Factor Surface Mount
Features / Standards RoHS
View Details
2 suppliers
VCO / SURF MOUNT / RoHS - ROS-2490C+ - Mini-Circuits
Specs
Oscillator Type VCO
Package / Form Factor Surface Mount
Features / Standards RoHS
View Details
kTB Low Phase Noise (PDRO) - PDRO50L - kTB Solutions
Specs
Oscillator Type DRO
Package / Form Factor Module
Frequency 1000 to 16000 MHz
View Details