Manufacturer: NDK
Win Source Part Number: 929541-NX3225SA-24.5
Series: NX3225SA
Operating Temperature Range: -10°C ~ 75°C
Features: ±15ppm Crystal 8pF 4-SMD, No Lead
Package: 4-SMD, No Lead
Package: Reel - TR
Mounting: Surface Mount
Categories: Crystals
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 30 pct.
Supply and Demand Status: Balance
Quantity per package: 3000
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 37 Weeks
HTSUS: 8541.60.0060
Other Part Number: 644-1053-6, NX3225SA-24.576000MH
| Win Source Electronics | |
|---|---|
| Product Category | Oscillators |
| Product Number | 929541-NX3225SA-24.576M-STD-CSR-1 |
| Product Name | Oscillators - NX3225SA-24.576M-STD-CSR-1 |
| Package / Form Factor | Surface Mount |