NDK Oscillators - NX3225GA-24.576M-STD-CRG-2 NX3225GA-24.576M-STD-CRG-2

Description
Manufacturer: NDK Win Source Part Number: 929539-NX3225GA-24.5 76M-STD-CRG-2 Series: NX3225GA Operating Temperature Range: -40°C ~ 85°C Features: 24.576 MHz ±20ppm Crystal 8pF 50 Ohms 4-SMD, No Lead Package: 4-SMD, No Lead Package: Reel - TR Mounting: Surface Mount Categories: Crystals ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 69 pct. Supply and Demand Status: Balance Quantity per package: 3000 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 37 Weeks HTSUS: 8541.60.0060 Other Part Number: 644-1230-6, 644-1230-2, 644-1230-1
Request a Quote
Description
Manufacturer: NDK Win Source Part Number: 929539-NX3225GA-24.5 76M-STD-CRG-2 Series: NX3225GA Operating Temperature Range: -40°C ~ 85°C Features: 24.576 MHz ±20ppm Crystal 8pF 50 Ohms 4-SMD, No Lead Package: 4-SMD, No Lead Package: Reel - TR Mounting: Surface Mount Categories: Crystals ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 69 pct. Supply and Demand Status: Balance Quantity per package: 3000 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 37 Weeks HTSUS: 8541.60.0060 Other Part Number: 644-1230-6, 644-1230-2, 644-1230-1
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Oscillators - NX3225GA-24.576M-STD-CRG-2 - 929539-NX3225GA-24.576M-STD-CRG-2 - Win Source Electronics
Laguna Hills, CA, United States
Oscillators - NX3225GA-24.576M-STD-CRG-2
929539-NX3225GA-24.576M-STD-CRG-2
Oscillators - NX3225GA-24.576M-STD-CRG-2 929539-NX3225GA-24.576M-STD-CRG-2
Manufacturer: NDK Win Source Part Number: 929539-NX3225GA-24.5 76M-STD-CRG-2 Series: NX3225GA Operating Temperature Range: -40°C ~ 85°C Features: 24.576 MHz ±20ppm Crystal 8pF 50 Ohms 4-SMD, No Lead Package: 4-SMD, No Lead Package: Reel - TR Mounting: Surface Mount Categories: Crystals ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 69 pct. Supply and Demand Status: Balance Quantity per package: 3000 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 37 Weeks HTSUS: 8541.60.0060 Other Part Number: 644-1230-6, 644-1230-2, 644-1230-1

Manufacturer: NDK
Win Source Part Number: 929539-NX3225GA-24.576M-STD-CRG-2
Series: NX3225GA
Operating Temperature Range: -40°C ~ 85°C
Features: 24.576 MHz ±20ppm Crystal 8pF 50 Ohms 4-SMD, No Lead
Package: 4-SMD, No Lead
Package: Reel - TR
Mounting: Surface Mount
Categories: Crystals
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 69 pct.
Supply and Demand Status: Balance
Quantity per package: 3000
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 37 Weeks
HTSUS: 8541.60.0060
Other Part Number: 644-1230-6, 644-1230-2, 644-1230-1

Buy Now

Technical Specifications

  Win Source Electronics
Product Category Oscillators
Product Number 929539-NX3225GA-24.576M-STD-CRG-2
Product Name Oscillators - NX3225GA-24.576M-STD-CRG-2
Package / Form Factor Surface Mount
Unlock Full Specs
to access all available technical data

Similar Products

Oscillators - X135-ND - DigiKey
ECS Inc. International
Specs
Oscillator Type XO
Package / Form Factor Through Hole; 14-DIP, 4 Leads (Full Size, Metal Can)
Frequency Stability 100 ppm
View Details
VCO / SURF MOUNT / RoHS - JTOS-150+ - Mini-Circuits
Specs
Oscillator Type VCO
Package / Form Factor Surface Mount
Features / Standards RoHS
View Details
kTB Low Phase Noise (PDRO) - PDRO50L - kTB Solutions
Specs
Oscillator Type DRO
Package / Form Factor Module
Frequency 1000 to 16000 MHz
View Details
Clock/Timing - Programmable Timers and Oscillators - NE556V - Lingto Electronic Limited
Specs
Package / Form Factor Through Hole
Frequency 0.1000 MHz
Operating Temperature 0 to 70 C (32 to 158 F)
View Details
2 suppliers