NDK SMD 13.56MHz 8PF Clock and Timing IC NX3225GA-13.56M-STD-CRG-2

Description
Crystals CRYSTAL 13.56MHz 8PF SMD Product overview: NX3225GA-13.56M-STD- CRG-2 from NDK is a Clock and Timing IC for clock generation, timing distribution, synchronization, RF systems, communication hardware, and digital boards. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 13.56MHz, 8PF. Search-friendly keywords include clock generator, oscillator, timing, synchronization, SMD, 13.56MHz, 8PF, Clock and Timing IC, Crystals. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 171-NX3225GA-13.56M- STD-CRG-2 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
Crystals CRYSTAL 13.56MHz 8PF SMD Product overview: NX3225GA-13.56M-STD- CRG-2 from NDK is a Clock and Timing IC for clock generation, timing distribution, synchronization, RF systems, communication hardware, and digital boards. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 13.56MHz, 8PF. Search-friendly keywords include clock generator, oscillator, timing, synchronization, SMD, 13.56MHz, 8PF, Clock and Timing IC, Crystals. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 171-NX3225GA-13.56M- STD-CRG-2 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
SMD 13.56MHz 8PF Clock and Timing IC - 171-NX3225GA-13.56M-STD-CRG-2 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
SMD 13.56MHz 8PF Clock and Timing IC
171-NX3225GA-13.56M-STD-CRG-2
SMD 13.56MHz 8PF Clock and Timing IC 171-NX3225GA-13.56M-STD-CRG-2
Crystals CRYSTAL 13.56MHz 8PF SMD Product overview: NX3225GA-13.56M-STD- CRG-2 from NDK is a Clock and Timing IC for clock generation, timing distribution, synchronization, RF systems, communication hardware, and digital boards. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 13.56MHz, 8PF. Search-friendly keywords include clock generator, oscillator, timing, synchronization, SMD, 13.56MHz, 8PF, Clock and Timing IC, Crystals. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 171-NX3225GA-13.56M- STD-CRG-2 can be used for catalog matching and distributor lookup.

Crystals CRYSTAL 13.56MHz 8PF SMD Product overview: NX3225GA-13.56M-STD-CRG-2 from NDK is a Clock and Timing IC for clock generation, timing distribution, synchronization, RF systems, communication hardware, and digital boards. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 13.56MHz, 8PF. Search-friendly keywords include clock generator, oscillator, timing, synchronization, SMD, 13.56MHz, 8PF, Clock and Timing IC, Crystals. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 171-NX3225GA-13.56M-STD-CRG-2 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD.
Product Category IC Timers
Product Number 171-NX3225GA-13.56M-STD-CRG-2
Product Name SMD 13.56MHz 8PF Clock and Timing IC
Package Type Reel
Unlock Full Specs
to access all available technical data

Similar Products

Specs
Bus Interface LVPECL
Package Type Strip
Supply Voltage 3.3 volts
View Details
Programmable Timers and Oscillators - 1014-1174-ND - DigiKey
Specs
Package Type Surface Mount; SOIC; "20-SOIC (0.295"", 7.50mm Width)"
Supply Voltage 2 to 12 volts
Frequency 2 MHz
View Details
Specs
Operating Temperature -40 C (-40 F)
View Details