NDK Oscillators - NX2520SG-19.2M-EXS00A-CS04340 NX2520SG-19.2M-EXS00A-CS04340

Description
Manufacturer: NDK Win Source Part Number: 871332-NX2520SG-19.2 M-EXS00A-CS04340 Series: NX2520SG Operating Temperature Range: -30°C ~ 105°C Features: ±10ppm Crystal 7pF 4-SMD, No Lead Package: 4-SMD, No Lead Package: Reel - TR Mounting: Surface Mount Categories: Crystals ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 90 pct. Supply and Demand Status: Limited Quantity per package: 3000 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 37 Weeks HTSUS: 8541.60.0050 Other Part Number: 644-1304-6, 644-1304-1, 644-1304-2
Request a Quote Datasheet
Description
Manufacturer: NDK Win Source Part Number: 871332-NX2520SG-19.2 M-EXS00A-CS04340 Series: NX2520SG Operating Temperature Range: -30°C ~ 105°C Features: ±10ppm Crystal 7pF 4-SMD, No Lead Package: 4-SMD, No Lead Package: Reel - TR Mounting: Surface Mount Categories: Crystals ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 90 pct. Supply and Demand Status: Limited Quantity per package: 3000 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 37 Weeks HTSUS: 8541.60.0050 Other Part Number: 644-1304-6, 644-1304-1, 644-1304-2
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Oscillators - NX2520SG-19.2M-EXS00A-CS04340 - 871332-NX2520SG-19.2M-EXS00A-CS04340 - Win Source Electronics
Laguna Hills, CA, United States
Oscillators - NX2520SG-19.2M-EXS00A-CS04340
871332-NX2520SG-19.2M-EXS00A-CS04340
Oscillators - NX2520SG-19.2M-EXS00A-CS04340 871332-NX2520SG-19.2M-EXS00A-CS04340
Manufacturer: NDK Win Source Part Number: 871332-NX2520SG-19.2 M-EXS00A-CS04340 Series: NX2520SG Operating Temperature Range: -30°C ~ 105°C Features: ±10ppm Crystal 7pF 4-SMD, No Lead Package: 4-SMD, No Lead Package: Reel - TR Mounting: Surface Mount Categories: Crystals ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 90 pct. Supply and Demand Status: Limited Quantity per package: 3000 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 37 Weeks HTSUS: 8541.60.0050 Other Part Number: 644-1304-6, 644-1304-1, 644-1304-2

Manufacturer: NDK
Win Source Part Number: 871332-NX2520SG-19.2M-EXS00A-CS04340
Series: NX2520SG
Operating Temperature Range: -30°C ~ 105°C
Features: ±10ppm Crystal 7pF 4-SMD, No Lead
Package: 4-SMD, No Lead
Package: Reel - TR
Mounting: Surface Mount
Categories: Crystals
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 90 pct.
Supply and Demand Status: Limited
Quantity per package: 3000
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 37 Weeks
HTSUS: 8541.60.0050
Other Part Number: 644-1304-6, 644-1304-1, 644-1304-2

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Oscillators
Product Number 871332-NX2520SG-19.2M-EXS00A-CS04340
Product Name Oscillators - NX2520SG-19.2M-EXS00A-CS04340
Package / Form Factor Surface Mount
Unlock Full Specs
to access all available technical data

Similar Products

32 kHz TCXOs - SiT1552AC-JF-D14-32.768 - SiTime Corporation
Specs
Oscillator Type TCXO
Package / Form Factor 1.5x0.8
Frequency 0.0328 MHz
View Details
Through Hole Oscillators - ECS-2100AX-196.6 - ECS Inc. International
Specs
Oscillator Type XO
Package / Form Factor Through Hole Oscillators
Features / Standards RoHS
View Details
2 suppliers
Oscillators - 500DCAA200M000ACFR-ND - DigiKey
Skyworks Solutions, Inc.
Specs
Oscillator Type XO
Package / Form Factor Surface Mount; 6-SMD, No Lead
Frequency Stability 10 ppm
View Details
VCO / SURF MOUNT / RoHS - ROS-3050-819+ - Mini-Circuits
Specs
Oscillator Type VCO
Package / Form Factor Surface Mount
Features / Standards RoHS
View Details